Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
No stock
|
Buy Now | |
CoreStaff
from US$0.48
|
19,800
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
19,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
16,855
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
16,621
in stock
|
Buy Now | |
TE Store
from US$0.43
|
12,432
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
9,933
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
9,414
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
3,954
in stock
|
Buy Now | |
element14
from US$0.40
|
2,418
in stock
|
Buy Now | |
Farnell
from US$0.43
|
2,269
in stock
|
Buy Now | |
Powell Electronics
from US$0.49
|
1,333
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
1,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
659
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
120
in stock
|
Buy Now | |
Electro Enterprises
from US$0.72
|
73
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.45
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .76µm, 30µin |
---|---|
Contact Base Material | Brass |
Contact Type | Socket |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Wire Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 19A |
Contact Design | Solid |
Contact Retention Within Housing | With |
Mating Pin Diameter | 2.13mm, .084in |
Accepts Wire Insulation Diameter Range | 1.02 – 2.54mm, .04 – .1in |
Wire Size | 24 – 18AWG, .2 – .8mm² |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 16455 |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Universal Mate-N-Lok Gold (30) 24-18 AWG Socket Contact | Future Electronics |
Power Contact, Sockets, 24-18 AWG, 600VAC, 19A, Universal MATE-N-LOK Series | TE Connectivity 350689-7 | RS Americas |
UMNL SOK 24-18 AUBR L/P Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold Nickel 600 VAC | Connector Contact | Part Number: 350689-7 | Internal Number: 350689-7 | TE Connectivity | TE Store |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
Pin&Socket Connectors SOCKET 24-18 BULK | Rapid Electronics |
CONTACT, SKT MATE-N-LOK | element14 |
TE Connectivity - AMP Crimp Terminal, Receptacle, Gold, 19A, 24 ... 18AWG | Distrelec |
Contact,crimp,recpt,Mate-n-lok,24-18 awg | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Pin & Socket Connectors SOCKET 24-18 BULK | Sager |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Universal MATE-N-LOK Housings |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 18 |
Contact Termination | Solder |
Current Rating | 19A |
Gender | Receptacle |
Wire Size | 18AWG |
Wire Size (AWG) | 24AWG to 18AWG |
Where can I find additional details, specifications and documents for a 350689-7?
Additional datasheets, footprints and schematics for 350689-7 are listed on our Part Details page. You can also find images and similar parts to 350689-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350689-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350689-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350689-7 fall under?
The 350689-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350689-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350689-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 350689-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350689-7 have stock available?
Authorised distributors including CoreStaff, Future Electronics, Chip One Stop, RS Americas and TE Store have stock available or on a lead time for 350689-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350689-7 often in real-time on the comparison pages.
What if I can't find stock of 350689-7?
You can fill out our help required form which you can use to request a quote for 350689-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.