Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.65
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.60
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
10,000
in stock
|
Buy Now | |
Farnell
from US$1.29
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
TE Store
from US$0.67
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Crimp Area Plating Thickness | 30µin, .76µm |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Contact Underplating Material | Nickel |
Contact Orientation | Straight |
Contact Current Rating (Max) | 19A |
Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | 1.52 – 3.3mm, .06 – .13in |
Mating Pin Diameter | .086in, 2.18mm |
Wire Size | .5 – 2mm², 20 – 14AWG |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors Umnl Grounding Pin Aubr |Amp Te Connectivity 350654-7 | Newark Electronics |
Pin&Socket Connectors UMNL GROUNDING PIN AUBR | Rapid Electronics |
TE Connectivity UMNL GROUNDING PIN AUBR Connector Access | Distrelec |
CONTACT, PIN, CRIMP, 14-20AWG | Farnell |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, Umnl Grounding Pin Aubr | TE Connectivity 350654-7 | RS Americas |
Special Order: UMNL GROUNDING PIN AUBR Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Gold Tin 600 VAC | Connector Contact | Part Number: 350654-7 | Internal Number: 350654-7 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350654-7?
Additional datasheets, footprints and schematics for 350654-7 are listed on our Part Details page. You can also find images and similar parts to 350654-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350654-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350654-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350654-7 fall under?
The 350654-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350654-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350654-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 350654-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350654-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 350654-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350654-7 often in real-time on the comparison pages.
What if I can't find stock of 350654-7?
You can fill out our help required form which you can use to request a quote for 350654-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.