Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
985
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
9,834
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
9,834
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
9,834
in stock
|
Buy Now | |
Boersig
from US$0.45
|
9,322
in stock
|
Buy Now | |
Farnell
from US$0.85
|
9,100
in stock
|
Buy Now | |
TTI Europe
from US$0.50
|
7,400
in stock
|
Buy Now | |
element14
from US$1.04
|
2,798
in stock
|
Buy Now | |
TE Store
from US$0.69
|
1,207
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
869
in stock
|
Buy Now | |
Distrelec
from US$0.84
|
260
in stock
|
Buy Now | |
Conrad
from US$1.22
|
73
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
14
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Signal Positions | 0 |
Row-to-Row Spacing | .25mm, 6.35in |
Number of Power Positions | 0 |
Number of Rows | 3 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Retention | Without |
Panel Thickness | .031 – .078in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Housing Material | Nylon |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1200 |
Packaging Method | Bag |
Housing Type | Plug |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Insertion Force | 22.2Newton |
Pin & Socket Connectors 09P Plug Ul94Vo |Amp Te Connectivity 350720-4 | Newark Electronics |
Pin&Socket Connectors 09P PLUG UL94VO | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
3X03P UMNL PLUG HSG V0 SEA | TTI Europe |
HOUSING, PLUG, 3 ROW, 9 WAY, NYLON | element14 |
09P UMNL PLUG HSG UL94VO Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 9 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Board 9 | Rectangular Power Connector | Part Number: 350720-4 | Internal Number: 350720-4 | 6.35 mm | TE Connectivity | TE Store |
Universal mate-n-lok 9w Plug Connector | RS |
Plug | Transfer Multisort Elektronik |
TE Connectivity Plug housing, Straight, 6.35 mm, 9 Pole | Distrelec |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Universal MATE-N-LOK Series 6.35mm Pitch 9 Way 3 Row Male Straight PCB Housing | TE Connectivity 350720-4 | RS Americas |
MATE-N-LOK Series 9 Position Latch Lock Male Cable Mount Straight Housing | Future Electronics |
Conn Housing PL 9 POS 6.35mm Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 9Ways |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | CSA UL |
Colour | White |
Flammability Rating | UL94V-0 |
No. of Rows | 3Rows |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Where can I find additional details, specifications and documents for a 350720-4?
Additional datasheets, footprints and schematics for 350720-4 are listed on our Part Details page. You can also find images and similar parts to 350720-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350720-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350720-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350720-4 fall under?
The 350720-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350720-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350720-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350720-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350720-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Boersig and Farnell have stock available or on a lead time for 350720-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350720-4 often in real-time on the comparison pages.
What if I can't find stock of 350720-4?
You can fill out our help required form which you can use to request a quote for 350720-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.