Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0164
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0361
|
107,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0336
|
2,706,025
in stock
|
Buy Now | |
Future Electronics
from US$0.0210
|
875,000
in stock
|
Buy Now | |
Sager
from US$0.0223
|
535,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0336
|
451,004
in stock
|
Buy Now | |
TTI Europe
from US$0.0210
|
350,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0278
|
290,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.0200
|
280,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
250,000
in stock
|
Buy Now | |
Avnet America
from US$0.0237
|
180,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0164
|
180,000
in stock
|
Buy Now | |
RS Americas
from US$0.0230
|
169,626
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
150,985
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0320
|
120,000
in stock
|
Buy Now | |
Boersig
from US$0.0252
|
90,000
in stock
|
Buy Now | |
element14
from US$0.0264
|
75,000
in stock
|
Buy Now | |
Farnell
from US$0.0244
|
75,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0233
|
64,839
in stock
|
Buy Now | |
Distrelec
from US$0.0321
|
2,697
in stock
|
Buy Now | |
Avnet Abacus
-
|
225,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
20,000
in stock
|
Buy Now | |
Sorelec
-
|
10,000
in stock
|
Buy Now | |
Compona
-
|
5,000
in stock
|
Buy Now | |
Carlton-Bates
from US$0.0300
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Base Material | Brass |
Contact Design | Solid |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 19A |
Contact Orientation | Straight |
Wire Size | .52 – 2.08mm², 20 – 14AWG |
Mating Pin Diameter | 2.13mm, .084in |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Operating Voltage | 600VAC |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR 16455 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Wire Type | Stranded |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Universal Mate-N-Lok Pre-Tin 20-14 AWG Pin Contact | Future Electronics |
Pin & Socket Connectors PIN 20-14 AWG REEL Reel of 5000 | Sager |
Contact, Pin, 20-14Awg, Crimp, Full Reel | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector Soft Shell Pin Universal MATE-N-LOK 19 A 600 VAC Brass 5 000 pc Reel | TE Connectivity 350218-1 | RS Americas |
UMNL PIN 20-14 .0126PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350218-1 | Internal Number: 350218-1 | TE Connectivity | TE Store |
Contact,crimp,pin,Mate-n-lok,20-14 awg | RS |
CONTACT, CRIMP, PIN, 20-14AWG, REEL | element14 |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp pin, 20 AWG-14 AWG, Pre-Tin | Distrelec |
Mate-N-Lok Contact Terminal, current rating: 17, 600 VAC, 600 VDC, 20 - 14 AWG | Power and Signal Group |
Pin Contact, Crimp Contact, 20 AWG Min, 14 AWG Max, 2.13 mm Contact Dia, 600V AC | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 14 |
Contact Termination | Crimp |
Current Rating | 36A |
Gender | Plug |
Voltage Rating VAC | 600V |
Wire Size | 14AWG |
Wire Size (AWG) | 20AWG to 14AWG |
Where can I find additional details, specifications and documents for a 350218-1?
Additional datasheets, footprints and schematics for 350218-1 are listed on our Part Details page. You can also find images and similar parts to 350218-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350218-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350218-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350218-1 fall under?
The 350218-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350218-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350218-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350218-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350218-1 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Sager, Heilind Electronics Asia and TTI Europe have stock available or on a lead time for 350218-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350218-1 often in real-time on the comparison pages.
What if I can't find stock of 350218-1?
You can fill out our help required form which you can use to request a quote for 350218-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.