Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 500-020-2548 |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
1,561
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
11,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
10,802
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
4,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
4,800
in stock
|
Buy Now | |
TE Store
from US$0.50
|
4,460
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
1,800
in stock
|
Buy Now | |
element14
from US$0.51
|
1,561
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
122
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
67
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
---|---|
Crimp Area Plating Thickness | 1.27µm, 50µin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Type | Socket |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 19A |
Contact Design | Solid |
Contact Underplating Material | Nickel |
Contact Retention Within Housing | With |
Underplate Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Nickel |
Mating Pin Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | 1.52 – 3.3mm, .06 – .13in |
Wire Size | .5 – 2mm², 20 – 14AWG |
Operating Voltage | 600VAC |
UL File Number | E28476 |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 16455 |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL SOK 20-14 AU/PHBZ L/P | TTI Europe |
Umnl Sok 20-14 Au/Phbz L/P |Amp Te Connectivity 350550-6 | Newark Electronics |
UMNL SOK 20-14 AU/PHBZ L/P Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold Nickel 600 VAC | Connector Contact | Part Number: 350550-6 | Internal Number: 350550-6 | Alias Number: 500-020-2548 | TE Connectivity | TE Store |
CONTACT, FEMALE, 20-14AWG | element14 |
Contact, Universal, Soket, Crimp, 14AWG, Gold Plated Contacts, Mate-N-Lok Series | TE Connectivity 350550-6 | RS Americas |
Universal Mate-N-Lok Select Gold (30) 20-14 AWG Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Pin & Socket Connectors SOCKET 20-14 AWG | Sager |
UMNL SOK 20-14AU-PHBZL-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Universal MATE-N-LOK Housings |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Gold |
Cable Diameter Max | 3.3mm |
Cable Diameter Min | 1.52mm |
Contact Size | 14 |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Receptacle |
Material | Phosphor Bronze |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 14AWG |
Wire Size (AWG) | 20AWG to 14AWG |
Where can I find additional details, specifications and documents for a 350550-6?
Additional datasheets, footprints and schematics for 350550-6 are listed on our Part Details page. You can also find images and similar parts to 350550-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350550-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350550-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350550-6 fall under?
The 350550-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350550-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350550-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 350550-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350550-6 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 350550-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350550-6 often in real-time on the comparison pages.
What if I can't find stock of 350550-6?
You can fill out our help required form which you can use to request a quote for 350550-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.