350537-3 Power Connectors by TE Connectivity

UMNL SOK 20-14 .0125 PTPPHBZ

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0498

Distributor Stock
Logo for Farnell
Farnell
from US$0.0498
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.07
121,875
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.10
100,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
97,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.06
97,500
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.07
24,375
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.09
19,384
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.06
7,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
5,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.12
2,500
in stock
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
7,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.08
-
Buy Now
Logo for element14
element14
from US$0.08
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.07
-
Buy Now
Logo for Boersig
Boersig
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Orientation Straight
Contact Base Material Phosphor Bronze
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 19A
Wire Contact Termination Area Plating Material Tin
Contact Retention Within Housing With
Contact Type Socket
Wire Size .5 – 2mm², 20 – 14AWG
Accepts Wire Insulation Diameter Range 3.3 – 5.08mm, .13 – .2in
Mating Pin Diameter 2.13mm, .084in
Operating Voltage 600VAC
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
VDE Tested Yes
UL Flammability Rating UL 94V-0
CSA File Number LR 7189
CSA Rating Certified
UL File Number E28476
UL Rating Recognized
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support Without
Contact Retention Type Within Housing Locking Lance
For Multiple Crimp No
Circuit Application Power
Wire Type Stranded
Wire/Cable Type Discrete Wire
For Use With Universal MATE-N-LOK II(Pin)
Packaging Method Reel
Packaging Quantity 2500
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts

350783-1 350784-1 1-480699-6 1-480699-8 794716-1 1-480699-9 1-480700-0 794760-1 794761-1 1-480700-1 1-480700-2 1-480700-8 1-480700-9 794762-1 1-480700-3 2-480700-0 350715-1 350715-4 1-480700-4 1-480700-5 350720-1

Alternative Descriptions

Pin&socket Connectors Crimp Pin 20-14 Reel |Amp Te Connectivity 350537-3 | Newark Electronics
UMNL SOK 20-14 .0125 PTPPHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin 600 VAC | Connector Contact | Part Number: 350537-3 | Internal Number: 350537-3 | TE Connectivity | TE Store
Universal MATE-N-LOK Series 20-14 AWG 19 A Socket Crimp Contact | Future Electronics
TE Connectivity - AMP Contacts UMNL SOK 20-14 .0125 PTPPHBZ | Distrelec
Contact PIN Crimp ST Cable Mount Strip | Avnet America
Universal MATE-N-LOK PCB Connector Contact, Female, Crimp, Pre-Tin Plating | TE Connectivity 350537-3 | RS Americas
RECT PWR CONTACT, SKT, 20-14AWG, CRIMP | Farnell


350537-3 Connectors by Unknown

CONTACT SOCKET 20-14AWG CRIMP

Status: Unknown
Series: Universal MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Universal MATE-N-LOK Series
Contact Gender Socket
Contact Termination Type Crimp
Wire Size AWG Max 14AWG
Contact Plating Tin Plated Contacts
Wire Size AWG Min 20AWG

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350537-3?

Additional datasheets, footprints and schematics for 350537-3 are listed on our Part Details page. You can also find images and similar parts to 350537-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350537-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350537-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350537-3 fall under?

The 350537-3 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350537-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350537-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 350537-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 350537-3 have stock available?

Authorised distributors including Heilind Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 350537-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350537-3 often in real-time on the comparison pages.

What if I can't find stock of 350537-3?

You can fill out our help required form which you can use to request a quote for 350537-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay