Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1302505,
2-42939-5677 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
2,815
in stock
|
Buy Now | |
TE Store
from US$0.21
|
60,097
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
23,782
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
12,644
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
12,644
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
12,644
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
5,529
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
4,495
in stock
|
Buy Now | |
element14
from US$0.21
|
1,788
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,788
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
1,106
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
90
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
37
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Design | Solid |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Current Rating (Max) | 19A |
Accepts Wire Insulation Diameter Range | 1.02 – 2.54mm, .04 – .1in |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 24 – 18AWG, .2 – .8mm² |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Rating | Recognized |
VDE Tested | Yes |
UL File Number | E28476 |
CSA File Number | LR 16455 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UMNL SOK 24-18 PTPPHBZ L/P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350689-3 | Internal Number: 350689-3 | Alias Number: 1302505 | TE Connectivity | TE Store |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
Pin&Socket Connectors UMNL SOCKET 24-18 AWG | Rapid Electronics |
TE Connectivity - AMP Power Contact UMNL SOK 24-18 PTPPHBZ L/P | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Socket, Mate-n-lok, 24-18 AWG | RS |
CONTACT, SOCKET, 24-18AWG, CRIMP | element14 |
Contact | Transfer Multisort Elektronik |
Universal MATE-N-LOK Socket Contact 24-18 AWG Pre-Tin Plated | TE Connectivity 350689-3 | RS Americas |
Universal Mate-N-Lok Pre-Tin 24-18 AWG Socket Contact | Future Electronics |
Socket Contact, Crimp Contact, 24 AWG Min, 18 AWG Max, 2.13 mm, 19A | Carlton-Bates |
Pin & Socket Connectors UMNL SOCKET 24-18 AWG | Sager |
UMNL SOK 24-18 PTPPHBZ L-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 350689-3?
Additional datasheets, footprints and schematics for 350689-3 are listed on our Part Details page. You can also find images and similar parts to 350689-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350689-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350689-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350689-3 fall under?
The 350689-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350689-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350689-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350689-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350689-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 350689-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350689-3 often in real-time on the comparison pages.
What if I can't find stock of 350689-3?
You can fill out our help required form which you can use to request a quote for 350689-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.