Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.44
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.59
|
4,885
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.59
|
1,628
in stock
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$1.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 12 |
---|---|
Number of Rows | 3 |
Row-to-Row Spacing | .25mm, 6.35in |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Panel Thickness | .76 – 2.29mm, .03 – .09in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Panel Mount Feature | With |
Panel Mount Feature Type | Twist & Lock Flange |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Plug |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Housing Type | Receptacle |
Sealable | No |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
12P UMNL CAP HSG NATL,PAN MNT | Heilind Electronics |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
12 Position 3 Row MATE-N-LOK 6.35 mm Sealed Bulkhead Receptacle | Future Electronics |
Conn Housing RCP 12 POS 6.35mm Crimp ST Panel Mount Loose Piece | Avnet America |
Housing, Universal MATE-N-LOK, 12, 19, 600, Receptacle (Cap), Nylon, Natural | TE Connectivity 794716-1 | RS Americas |
Where can I find additional details, specifications and documents for a 794716-1?
Additional datasheets, footprints and schematics for 794716-1 are listed on our Part Details page. You can also find images and similar parts to 794716-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794716-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794716-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794716-1 fall under?
The 794716-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 794716-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794716-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794716-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794716-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 794716-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794716-1 often in real-time on the comparison pages.
What if I can't find stock of 794716-1?
You can fill out our help required form which you can use to request a quote for 794716-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.