Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D60465-000,
AMPS-0-0350537-1 |
Prices starting from US$0.0064
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0472
|
16,300
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0477
|
466,875
in stock
|
Buy Now | |
TTI Europe
from US$0.0310
|
332,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0410
|
162,500
in stock
|
Buy Now | |
Avnet America
from US$0.0245
|
162,500
in stock
|
Buy Now | |
TE Store
from US$0.05
|
123,577
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0477
|
72,500
in stock
|
Buy Now | |
element14
from US$0.0454
|
32,500
in stock
|
Buy Now | |
Farnell
from US$0.0348
|
32,500
in stock
|
Buy Now | |
Sager
from US$0.0316
|
17,500
in stock
|
Buy Now | |
RS Americas
from US$0.0380
|
15,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.0400
|
12,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.0064
|
10,000
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
9,950
in stock
|
Buy Now | |
Future Electronics
from US$0.0290
|
7,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
2,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
2,500
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.0497
|
2,500
in stock
|
Buy Now | |
Power and Signal Group
-
|
10,000
in stock
|
Buy Now | |
Boersig
from US$0.0448
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 19A |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Contact Type | Socket |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK II(Pin) |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL SKT 20-14 BR/SN | TTI Europe |
Product Range:Universal Mate-N-Lok Series | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
UMNL SOK 20-14 .0126 PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin 600 VAC | Connector Contact | Part Number: 350537-1 | Internal Number: 350537-1 | Alias Number: AMPS-0-0350537-1 | TE Connectivity | TE Store |
CONTACT, CRIMP, SOCKET, 20-14AWG, REEL | element14 |
Pin & Socket Connectors UMNL SOK 20-14 .0125 Reel of 2500 | Sager |
Contact,crimp,recpt,Mate-n-lok,20-14 awg | RS |
Contact Socket, Universal, 20-14AWG, .0126, Mate-N-Lok Series | TE Connectivity 350537-1 | RS Americas |
Universal Mate-N-Lok Pre-Tin 20-14 AWG Socket Contact | Future Electronics |
UMNL SOK 20-14 .0125 PTPPHBZ | Rapid Electronics |
TE Connectivity - AMP Crimp Terminal, Receptacle, Tin, 19A, 20 ... 14AWG | Distrelec |
Universal Mate N Lock Socket 20-14 Awg | Dalroad Norslo |
Crimp Socket Contact Brass 14 AWG - 20 AWG | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 5.1mm |
Cable Diameter Min | 3.3mm |
Contact Size | 14 |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Receptacle |
Insulation Diameter Max | 5.1mm |
Insulation Diameter Min | 3.3mm |
Material | Brass |
Pack Quantity | 1 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 20AWG to 14AWG |
Where can I find additional details, specifications and documents for a 350537-1?
Additional datasheets, footprints and schematics for 350537-1 are listed on our Part Details page. You can also find images and similar parts to 350537-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350537-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350537-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350537-1 fall under?
The 350537-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350537-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350537-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350537-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350537-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 350537-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350537-1 often in real-time on the comparison pages.
What if I can't find stock of 350537-1?
You can fill out our help required form which you can use to request a quote for 350537-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.