Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
1,100
in stock
|
Buy Now | |
TE Store
from US$0.08
|
55,180
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
28,500
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
19,531
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
9,431
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.09
|
6,054
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
2,996
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
998
in stock
|
Buy Now | |
Farnell
from US$7.43
|
858
in stock
|
Buy Now | |
element14
from US$5.18
|
706
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
441
in stock
|
Buy Now | |
SOS electronic
from US$0.07
|
340
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$3.56
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
21,000
in stock
|
Buy Now | |
Sorelec
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now |
Contact Base Material | Brass |
---|---|
Contact Design | Split |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 19A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Type | Socket |
Mating Pin Diameter | .079in, 2.02mm |
Accepts Wire Insulation Diameter Range | .039 – .098in, 1 – 2.5mm |
Wire Size | .2 – .8mm², 24 – 18AWG |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
VDE Tested | Yes |
UL Rating | Recognized |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 1000 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UNIVERSAL M-N-L SOCKET Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin 600 VAC | Connector Contact | Part Number: 926895-1 | Internal Number: 926895-1 | TE Connectivity | TE Store |
UNIV.M-N-L. FMALE CONTACT | TTI Europe |
TE Connectivity Crimp socket, 24 AWG-18 AWG, Pre-Tin | Distrelec |
Pin&Socket Connectors SOCKET 24-18 AWG | Rapid Electronics |
Terminal Socket Mate-N-Lok (L/P) | Dalroad Norslo |
Mate-N-Lok socket contact,24-18awg | RS |
CRIMP SOCKET, PK100 | Farnell |
Contact Uni MATE-N-LOK F Crimp 18-24AWG Tin-plated | SOS electronic |
Universal MATE-N-LOK PCB Conn Contact, Female, Crimp, Tin Plating 24 to 18 AWG | TE Connectivity 926895-1 | RS Americas |
Crimp Socket, Pk100 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
MATE-N-LOK Series AWG 24-18 Pre-Tin Plated Crimp Terminal Connector Contact | Future Electronics |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 2.5mm |
Cable Diameter Min | 1mm |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Receptacle |
Insulation Diameter Max | 2.5mm |
Insulation Diameter Min | 1mm |
Material | Brass |
Pack Quantity | 100 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 0.8mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 24AWG |
Wire Size (AWG) | 24AWG to 18AWG |
Wire Size Range (AWG) | 24 |
Where can I find additional details, specifications and documents for a 926895-1?
Additional datasheets, footprints and schematics for 926895-1 are listed on our Part Details page. You can also find images and similar parts to 926895-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926895-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926895-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926895-1 fall under?
The 926895-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926895-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926895-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926895-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926895-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Distrelec, Rapid Electronics and Dalroad Norslo have stock available or on a lead time for 926895-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926895-1 often in real-time on the comparison pages.
What if I can't find stock of 926895-1?
You can fill out our help required form which you can use to request a quote for 926895-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.