Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0350538-1,
CU3084-000 |
Prices starting from US$0.0310
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
80,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0477
|
821,250
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0444
|
347,300
in stock
|
Buy Now | |
Future Electronics
from US$0.0310
|
145,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0477
|
136,875
in stock
|
Buy Now | |
TE Store
from US$0.05
|
80,600
in stock
|
Buy Now | |
Avnet Asia
from US$0.0385
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0328
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0450
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.0362
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0476
|
7,500
in stock
|
Buy Now | |
element14
from US$0.05
|
7,500
in stock
|
Buy Now | |
Farnell
from US$0.0400
|
7,500
in stock
|
Buy Now | |
RS Americas
from US$0.0380
|
4,880
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
3,370
in stock
|
Buy Now | |
Power and Signal Group
-
|
25,000
in stock
|
Buy Now | |
Boersig
from US$0.0453
|
-
|
Buy Now | |
Sager
from US$0.0361
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Design | Solid |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 19A |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Tin |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors PIN 20-14 AWG Reel of 2500 | Rapid Electronics |
Mate N Lok .250 Centerline 600 V 19 - 36 A 20-14 AWG Pin" | Future Electronics |
UMNL PIN 20-14 .0126 PTPBR Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 350538-1 | Internal Number: 350538-1 | Alias Number: AMPS-0-0350538-1 | TE Connectivity | TE Store |
Contact,crimp,pin,Mate-n-lok,20-14 awg | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Asia |
UMNL PIN CONTACT AWG20-14 SN | TTI Europe |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
CONTACT, CRIMP, PIN, 20-14AWG, REEL | element14 |
Connector, Pin & Socket, 20-14AWG, Male, 600V, Tin Plating, Mate-N-Lok Series | TE Connectivity 350538-1 | RS Americas |
TE Connectivity - AMP Crimp Terminal, Plug, Tin, 19A, 20 ... 14AWG | Distrelec |
Pin & Socket Connectors PIN 20-14 AWG Reel of 2500 | Sager |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Housings |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 5.08mm |
Cable Diameter Min | 3.3mm |
Colour | Tin |
Contact Size | 14 |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Plug |
Insulation Diameter Max | 5.1mm |
Insulation Diameter Min | 3.3mm |
Material | Brass |
Pack Quantity | 1 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 20AWG to 14AWG |
Where can I find additional details, specifications and documents for a 350538-1?
Additional datasheets, footprints and schematics for 350538-1 are listed on our Part Details page. You can also find images and similar parts to 350538-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350538-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350538-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350538-1 fall under?
The 350538-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350538-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350538-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350538-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350538-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Future Electronics, Heilind Electronics Asia and TE Store have stock available or on a lead time for 350538-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350538-1 often in real-time on the comparison pages.
What if I can't find stock of 350538-1?
You can fill out our help required form which you can use to request a quote for 350538-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.