Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 5 |
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Panel Thickness | .03 – .09in |
Length | 1.3in, 33.02mm |
Width | 14.73mm |
Operating Voltage | 600VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Universal MATE-N-LOK Cap or Header |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Contact Type | Plug |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
05P Umnl Plug Hsg Blk |Amp Te Connectivity 480763-9 | Newark Electronics |
Conn Housing PL 5 POS 6.35mm Crimp ST Panel Mount Individual | Avnet America |
Connector, 05P Umnl Plug Hsg Blk | TE Connectivity 480763-9 | RS Americas |
Where can I find additional details, specifications and documents for a 480763-9?
Additional datasheets, footprints and schematics for 480763-9 are listed on our Part Details page. You can also find images and similar parts to 480763-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 480763-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 480763-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 480763-9 fall under?
The 480763-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 480763-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 480763-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 480763-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 480763-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 480763-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 480763-9 often in real-time on the comparison pages.
What if I can't find stock of 480763-9?
You can fill out our help required form which you can use to request a quote for 480763-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.