Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
2,489
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
42,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
5,000
in stock
|
Buy Now | |
Farnell
from US$0.13
|
5,000
in stock
|
Buy Now | |
element14
from US$0.15
|
3,002
in stock
|
Buy Now | |
TE Store
from US$0.11
|
472
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
153
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Orientation | Straight |
Contact Design | Split |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 19A |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 1.31 – 2.63mm², 16 – 13AWG |
Mating Pin Diameter | 1.91mm, .075in |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Operating Voltage | 600VAC |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CRIMP CONTACT STRAIGHT | TTI Europe |
Pin&Socket Connectors SPLIT PIN 1.50-2.50 | Rapid Electronics |
Pin & Socket Connectors Split Pin 1.50-2.50 |Amp Te Connectivity 926899-1 | Newark Electronics |
PIN AND SOCKET CONTACTS | Farnell |
CONTACT, PIN, 16-13AWG, CRIMP | element14 |
Contact,crmp,pn spl,Mat'lok,15-13awg | RS |
TERM MACHO UNIVER.MATE-N-LOK Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 926899-1 | Internal Number: 926899-1 | TE Connectivity | TE Store |
Contact | Transfer Multisort Elektronik |
MATE-N-LOK AWG 16-13 Tin Plated Male Crimp Contact Pin | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Universal MATE-N-LOK Crimp Pin Conn, Male, Crimp, Tin Plating 1.5 to 2.5 mmsq | TE Connectivity 926899-1 | RS Americas |
TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 19A, 16 ... 13AWG | Distrelec |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Housing Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 926899-1?
Additional datasheets, footprints and schematics for 926899-1 are listed on our Part Details page. You can also find images and similar parts to 926899-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926899-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926899-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926899-1 fall under?
The 926899-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926899-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926899-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926899-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926899-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Farnell have stock available or on a lead time for 926899-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926899-1 often in real-time on the comparison pages.
What if I can't find stock of 926899-1?
You can fill out our help required form which you can use to request a quote for 926899-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.