Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F35891-000,
AMPS-0-0350570-2 |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.01
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.65
|
56,250
in stock
|
Buy Now | |
Powell Electronics
from US$0.66
|
40,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.60
|
37,500
in stock
|
Buy Now | |
TE Store
from US$0.47
|
34,244
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.57
|
30,000
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.65
|
13,125
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Boersig
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .76µm, 30µin |
---|---|
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Contact Orientation | Straight |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Crimp Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Type | Socket |
Contact Current Rating (Max) | 19A |
Contact Design | Solid |
Wire Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Gold |
Mating Pin Diameter | 2.13mm, .084in |
Wire Size | 24 – 18AWG, .2 – .82mm² |
Accepts Wire Insulation Diameter Range | 1.02 – 2.54mm, .04 – .1in |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 7500 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact SKT Crimp ST Cable Mount Strip | Avnet Asia |
UMNL SOK 24-18 AUBR Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold 600 VAC | Connector Contact | Part Number: 350570-2 | Internal Number: 350570-2 | Alias Number: AMPS-0-0350570-2 | TE Connectivity | TE Store |
Pin&Socket Connectors SOCKET CONTACT 24-18 AWG | Rapid Electronics |
PIN AND SOCKET CONTACTS | Farnell |
UMNL SKT 24-18 BR/AU | TTI Europe |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
Universal Mate-N-Lok Gold (30) 24-18 AWG Socket Contact | Future Electronics |
MATE-N-LOK PCB Connector Contact, Female, Crimp, Gold Plating | TE Connectivity 350570-2 | RS Americas |
Where can I find additional details, specifications and documents for a 350570-2?
Additional datasheets, footprints and schematics for 350570-2 are listed on our Part Details page. You can also find images and similar parts to 350570-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350570-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350570-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350570-2 fall under?
The 350570-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350570-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350570-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350570-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350570-2 have stock available?
Authorised distributors including Heilind Electronics, Powell Electronics, Avnet Asia, TE Store and Rapid Electronics have stock available or on a lead time for 350570-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350570-2 often in real-time on the comparison pages.
What if I can't find stock of 350570-2?
You can fill out our help required form which you can use to request a quote for 350570-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.