Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 500-020-0096 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
13,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
21,712
in stock
|
Buy Now | |
element14
from US$0.14
|
20,497
in stock
|
Buy Now | |
Farnell
from US$0.13
|
20,497
in stock
|
Buy Now | |
RS
from US$0.23
|
16,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
13,300
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
13,300
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
13,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
11,150
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
11,150
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
8,100
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
8,065
in stock
|
Buy Now | |
TE Store
from US$0.17
|
6,901
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
4,342
in stock
|
Buy Now | |
Sager
from US$0.10
|
3,039
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
240
in stock
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Orientation | Straight |
Contact Design | Solid |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Type | Socket |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
VDE Tested | Yes |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 16455 |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL SOK 20-14 PTPPHBZ L/P | Heilind Electronics |
TERMINAL, SOLDERLESS | element14 |
Contact,crimp,recpt,Mate-n-lok,20-14 awg | RS |
Pin&Socket Connectors 20-14 SOCKET CONTACT | Rapid Electronics |
TE Connectivity - AMP Contacts UMNL SOK 20-14 PTPPHBZ L/P | Distrelec |
.250 Centerline 600 V 19 Amp 24 to 20 AWG Socket Connector" | Future Electronics |
Contact, Socket, 20-14Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector Soft Shell Socket Universal MATE-N-LOK 19 A 600 VAC 20-14 AWG | TE Connectivity 350550-3 | RS Americas |
UMNL SOK 20-14 PTPPHBZ L/P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350550-3 | Internal Number: 350550-3 | Alias Number: 500-020-0096 | TE Connectivity | TE Store |
Pin & Socket Connectors 20-14 SOCKET CONTACT | Sager |
Contact | Transfer Multisort Elektronik |
UMNL SOK 20-14PTPPHBZL-P | Power and Signal Group |
Socket Contact, Crimp Contact, 20 AWG Min, 14 AWG Max, 2.13 mm Contact Dia, 19A | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Housings |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 14 |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Receptacle |
Wire Size | 14AWG |
Wire Size (AWG) | 20AWG to 14AWG |
Where can I find additional details, specifications and documents for a 350550-3?
Additional datasheets, footprints and schematics for 350550-3 are listed on our Part Details page. You can also find images and similar parts to 350550-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350550-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350550-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350550-3 fall under?
The 350550-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350550-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350550-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350550-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350550-3 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 350550-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350550-3 often in real-time on the comparison pages.
What if I can't find stock of 350550-3?
You can fill out our help required form which you can use to request a quote for 350550-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.