Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Contact Underplating Material | Nickel |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Contact Design | Split |
Contact Orientation | Straight |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 19A |
Mating Pin Diameter | 2.02mm, .079in |
Wire Size | 24 – 18AWG, .2 – .8mm² |
Accepts Wire Insulation Diameter Range | .039 – .098in, 1 – 2.5mm |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact,crimp,recpt,Mate-n-lok,24-18 awg | RS |
UNIVERSAL M-N-L SOCKET Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold Tin 600 VAC | Connector Contact | Part Number: 926895-7 | Internal Number: 926895-7 | TE Connectivity | TE Store |
Power To The Board Universal M-N-L Sckt |Amp Te Connectivity 926895-7 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, crimp, recpt, Mate-n-lok,24-18 awg | TE Connectivity 926895-7 | RS Americas |
Where can I find additional details, specifications and documents for a 926895-7?
Additional datasheets, footprints and schematics for 926895-7 are listed on our Part Details page. You can also find images and similar parts to 926895-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926895-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926895-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926895-7 fall under?
The 926895-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926895-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926895-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 926895-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926895-7 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 926895-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926895-7 often in real-time on the comparison pages.
What if I can't find stock of 926895-7?
You can fill out our help required form which you can use to request a quote for 926895-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.