Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
TE Store
from US$0.15
|
5,234
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
131
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
131
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
131
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Type | Pin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Design | Split |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 19A |
Mating Pin Diameter | 2.18mm, .086in |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 16455 |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UMNL SPLIT PIN 20-14 PTPBR L/P Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350707-1 | Internal Number: 350707-1 | TE Connectivity | TE Store |
Pin & Socket Connectors Umnl Split Pin 20-14 Rohs Compliant: Yes |Amp Te Connectivity 350707-1 | Newark Electronics |
Pin&Socket Connectors UMNL SPLIT PIN 20-14 | Rapid Electronics |
Mate-n-Lok,Contact,pin,0.50-2.00mm² | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Universal MATE-N-LOK PCB Conn Contact, Male, Crimp, Tin Plating 14 to 20 AWG | TE Connectivity 350707-1 | RS Americas |
TE Connectivity UMNL SPLIT PIN 20-14 PTPBR L/P Connector | Distrelec |
UMNL SPLIT PIN 20-14 PTPBR L/ | TTI Europe |
Where can I find additional details, specifications and documents for a 350707-1?
Additional datasheets, footprints and schematics for 350707-1 are listed on our Part Details page. You can also find images and similar parts to 350707-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350707-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350707-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350707-1 fall under?
The 350707-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350707-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350707-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350707-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350707-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 350707-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350707-1 often in real-time on the comparison pages.
What if I can't find stock of 350707-1?
You can fill out our help required form which you can use to request a quote for 350707-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.