Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1302507,
4-27051-2002 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
2,713
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
12,748
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
11,604
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
9,879
in stock
|
Buy Now | |
element14
from US$0.25
|
5,609
in stock
|
Buy Now | |
Farnell
from US$0.16
|
5,549
in stock
|
Buy Now | |
TE Store
from US$0.18
|
5,224
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
3,630
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
3,630
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
1,976
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
1,341
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
338
in stock
|
Buy Now | |
Electro Enterprises
from US$0.26
|
106
in stock
|
Buy Now | |
Boersig
from US$0.15
|
61
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Design | Solid |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Wire Size | 24 – 18AWG, .2 – .8mm² |
Accepts Wire Insulation Diameter Range | 1.02 – 2.54mm, .04 – .1in |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Rating | Recognized |
VDE Tested | Yes |
UL File Number | E28476 |
CSA File Number | LR 16455 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Pin, 24-18Awg, Crimp | Newark Electronics |
UMNL PIN 24-18 PTPPHBZ L/P | Heilind Electronics |
CONTACT, PIN, 24-18AWG, CRIMP | element14 |
UMNL PIN 24-18 PTPPHBZ L/P Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350690-3 | Internal Number: 350690-3 | Alias Number: 1302507 | TE Connectivity | TE Store |
Pin&Socket Connectors PIN CONTACT 24-18 | Rapid Electronics |
TE Connectivity - AMP Contacts UMNL PIN 24-18 PTPPHBZ L/P | Distrelec |
Mate-n-Lok,Contact,pin,0.20-0.80mm² | RS |
Contact Universal MATE-N-LOK 19A 600VAC 0.25 in. 0.084 in. 24-18 AWG | TE Connectivity 350690-3 | RS Americas |
Contact | Transfer Multisort Elektronik |
Universal Mate-N-Lok 24-18 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Pin Contact, Crimp Contact, 24 AWG Min, 18 AWG Max, 2.13 mm, 600V AC | Carlton-Bates |
Pin & Socket Connectors PIN CONTACT 24-18 | Sager |
UMNL PIN 24-18 PTPPHBZL-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Housings |
Where can I find additional details, specifications and documents for a 350690-3?
Additional datasheets, footprints and schematics for 350690-3 are listed on our Part Details page. You can also find images and similar parts to 350690-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350690-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350690-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350690-3 fall under?
The 350690-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350690-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350690-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350690-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350690-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 350690-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350690-3 often in real-time on the comparison pages.
What if I can't find stock of 350690-3?
You can fill out our help required form which you can use to request a quote for 350690-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.