Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D31491-000,
AMP-0-0926898-1 |
Prices starting from US$0.0380
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
700
in stock
|
Buy Now | |
TTI Europe
from US$0.0493
|
117,000
in stock
|
Buy Now | |
Boersig
from US$0.06
|
84,566
in stock
|
Buy Now | |
Future Electronics
from US$0.0380
|
72,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
33,898
in stock
|
Buy Now | |
element14
from US$0.10
|
33,622
in stock
|
Buy Now | |
Farnell
from US$0.10
|
33,622
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
6,112
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
3,030
in stock
|
Buy Now | |
TE Store
from US$0.09
|
1,373
in stock
|
Buy Now | |
Conrad
from US$0.24
|
878
in stock
|
Buy Now | |
Avnet Abacus
-
|
110,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Design | Split |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Pin |
Mating Pin Diameter | 1.91mm, .075in |
Accepts Wire Insulation Diameter Range | .13in, 3.3mm |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Operating Voltage | 600VAC |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Box |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UNIV.M-N-L.PIN CONT. AWG20-14 | TTI Europe |
MATE-N-LOK Series 1 Position AWG 20-14 Pre-Tin Plated Connector Contact | Future Electronics |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
SPLIT PIN, CONTACT, UMNL, 20-14AWG | element14 |
Pin&Socket Connectors SPLIT PIN 20-14 AWG | Rapid Electronics |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp pin, 20 AWG-14 AWG, Pre-Tin | Distrelec |
UNIV.M-N-L.PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 926898-1 | Internal Number: 926898-1 | Alias Number: AMP-0-0926898-1 | TE Connectivity | TE Store |
Slotted pin contact for recording and plug-in housing, lose to limit the number of contacts with insertion forces 6th | Conrad |
Contact,crimp,pin splt,Matenlok,20-14awg | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Connector, Univ.M-N-L.Pin | TE Connectivity 926898-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 3.3mm |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Plug |
Insulation Diameter Max | 3.3mm |
Material | Brass |
Pin Diameter | 2.18mm |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.5mm² |
Wire Size | 14AWG |
Wire Size (AWG) | 20AWG to 14AWG |
Wire Size Range (AWG) | 14 |
Where can I find additional details, specifications and documents for a 926898-1?
Additional datasheets, footprints and schematics for 926898-1 are listed on our Part Details page. You can also find images and similar parts to 926898-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926898-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926898-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926898-1 fall under?
The 926898-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926898-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926898-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926898-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926898-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for 926898-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926898-1 often in real-time on the comparison pages.
What if I can't find stock of 926898-1?
You can fill out our help required form which you can use to request a quote for 926898-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.