Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$331.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$331.94
|
No stock
|
Buy Now | |
Boersig
from US$336.97
|
6
in stock
|
Buy Now | |
TTI Europe
from US$355.96
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$428.14
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$388.21
|
1
in stock
|
Buy Now | |
Distrelec
from US$339.38
|
1
in stock
|
Buy Now | |
element14
from US$410.04
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Certification | Upon Request for Fee |
Power Type | Manual |
Tool Type | Ergocrimp Hand Tool Assembly or Die |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Commercial Crimp Tooling |
ERGOCRIMP DIE SET UMNL 0.2-2MM | TTI Europe |
TE 539746-2 Ergocrimp Die Set for Universal Mate-N-Lok | Rapid Electronics |
Crimping jaws | Transfer Multisort Elektronik |
TE Connectivity DIE SET FOR SOCKET CONTACT UMNL Connecto | Distrelec |
DIE SET, FOR SOCKET CONTACT UMNL | element14 |
Die Set, For Socket Contact Umnl | Newark Electronics |
ErgoCrimp Die Set For Universal Mate-N-Lok | Avnet America |
Status: | Unknown |
---|---|
Series: | Ergocrimp |
RoHS: | Unknown |
Crimp Die Applications | - |
---|---|
For Use With | Universal Mate-N-Lok |
Product Range | Ergocrimp |
SVHC | No SVHC (15-Jan-2018) |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 539746-2?
Additional datasheets, footprints and schematics for 539746-2 are listed on our Part Details page. You can also find images and similar parts to 539746-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 539746-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 539746-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 539746-2 fall under?
The 539746-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 539746-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 539746-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 539746-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 539746-2 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 539746-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 539746-2 often in real-time on the comparison pages.
What if I can't find stock of 539746-2?
You can fill out our help required form which you can use to request a quote for 539746-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.