Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.37
|
1,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
1,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1,800
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 6.35in, .25mm |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 0 |
Number of Positions | 6 |
Number of Power Positions | 0 |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Contact Retention | Without |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Housing Color | Yellow |
Centerline (Pitch) | .25in, 6.35mm |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Connector System | Wire-to-Wire, Wire-to-Board |
Contact Type | Plug |
Sealable | No |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
P&S Connectors PLUG HOUSE 6 POS YELLOW UL94V-2 | Rapid Electronics |
TE Connectivity - AMP PWR CONN 06P UMNL PLUG HSG YELL | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
06P Umnl Plug Hsg Yell |Amp Te Connectivity 1-480704-4 | Newark Electronics |
Conn Housing PL 6 POS 6.35mm Crimp ST Cable Mount Individual | Avnet America |
Connector, 06P Umnl Plug Hsg Yell | TE Connectivity 1-480704-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1-480704-4?
Additional datasheets, footprints and schematics for 1-480704-4 are listed on our Part Details page. You can also find images and similar parts to 1-480704-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480704-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480704-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480704-4 fall under?
The 1-480704-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480704-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480704-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480704-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480704-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-480704-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480704-4 often in real-time on the comparison pages.
What if I can't find stock of 1-480704-4?
You can fill out our help required form which you can use to request a quote for 1-480704-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.