Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
13,140
in stock
|
Buy Now | |
Heilind Electronics
from US$0.30
|
311,250
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
105,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.30
|
51,875
in stock
|
Buy Now | |
TE Store
from US$0.28
|
29,369
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
17,644
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
9,515
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
9,515
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
1,950
in stock
|
Buy Now | |
element14
from US$0.35
|
702
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Wire Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 19A |
Contact Design | Solid |
Contact Retention Within Housing | With |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Mating Pin Diameter | .084in, 2.13mm |
Operating Voltage | 600VAC |
CSA File Number | LR 16455 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
CSA Rating | Certified |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL SOK 20-14 .0126 AUNI/BR Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold Nickel 600 VAC | Connector Contact | Part Number: 350536-7 | Internal Number: 350536-7 | TE Connectivity | TE Store |
Universal MATE-N-LOK PCB Conn Contact, Female, Crimp, Gold Plating 14 to 20 AWG | TE Connectivity 350536-7 | RS Americas |
Contact Crimp Socket 20-14AWG Mate-n-Lok | RS |
P&S Connectors UMNL SOK 20-14 .0126 Reel of 5000 | Rapid Electronics |
Product Range:Universal Mate-N-Lok Series | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TE Connectivity - AMP Crimp Terminal, Receptacle, Gold, 19A, 20 ... 14AWG | Distrelec |
CONTACT, CRIMP, RECEPTACLE, 20-14AWG | element14 |
Universal Mate-N-Lok Gold (30) 20-14 AWG Socket Contact | Future Electronics |
UMNL SOK 20-14 .0126 AUNI-BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 19A |
Where can I find additional details, specifications and documents for a 350536-7?
Additional datasheets, footprints and schematics for 350536-7 are listed on our Part Details page. You can also find images and similar parts to 350536-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350536-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350536-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350536-7 fall under?
The 350536-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350536-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350536-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 350536-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350536-7 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, TE Store and RS Americas have stock available or on a lead time for 350536-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350536-7 often in real-time on the comparison pages.
What if I can't find stock of 350536-7?
You can fill out our help required form which you can use to request a quote for 350536-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.