Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.52
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
19,355
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
19,355
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
19,355
in stock
|
Buy Now | |
Distrelec
from US$1.15
|
19,355
in stock
|
Buy Now | |
Heilind Electronics
from US$1.24
|
70
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.24
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
Farnell
from US$1.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Gold |
---|---|
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Thickness | 30µin, .76µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Design | Solid |
Contact Current Rating (Max) | 19A |
Contact Termination Area Plating Thickness | .76µm, 30µin |
Crimp Area Plating Finish | Gold Flash |
Contact Underplating Material | Nickel |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Mating Pin Diameter | .084in, 2.13mm |
Operating Voltage | 600VAC |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
CSA File Number | LR 16455 |
VDE Tested | Yes |
UL File Number | E28476 |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors Pin 20-14 Awg Au/Phbz L/P |Amp Te Connectivity 350552-6 | Newark Electronics |
Pin&Socket Connectors PIN 20-14 AWG AU/PHBZ L/P | Rapid Electronics |
TE Connectivity - AMP Contacts UMNL PIN 20-14 AU/PHBZ L/P | Distrelec |
UMNL PIN 20-14 AU/PHBZ L/P | Heilind Electronics |
Mate-n-Lok,Contact,pin,0.50-2.00mm² | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 350552-6?
Additional datasheets, footprints and schematics for 350552-6 are listed on our Part Details page. You can also find images and similar parts to 350552-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350552-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350552-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350552-6 fall under?
The 350552-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350552-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350552-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 350552-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350552-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 350552-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350552-6 often in real-time on the comparison pages.
What if I can't find stock of 350552-6?
You can fill out our help required form which you can use to request a quote for 350552-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.