350536-3 Part Information

Details for 350536-3 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Base Material Phosphor Bronze
Wire Contact Termination Area Plating Material Tin
Contact Design Solid
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Contact Type Socket
Contact Orientation Straight
Contact Current Rating (Max) 19A
Contact Retention Within Housing With
Wire Size .5 – 2mm², 20 – 14AWG
Mating Pin Diameter 2.13mm, .084in
Accepts Wire Insulation Diameter Range .06 – .13in, 1.52 – 3.3mm
Operating Voltage 600VAC
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
VDE Tested Yes
CSA Rating Certified
CSA File Number LR 16455
UL File Number E28476
UL Rating Recognized
Contact Retention Type Within Housing Locking Lance
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
For Use With Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing
Wire/Cable Type Discrete Wire
Wire Type Stranded
Packaging Quantity 5000
Packaging Method Reel
Connector System Wire-to-Wire
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: 403311541
Product Code: 1316
Global Product Line: 236
GPL Description: Appliances

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350536-3?

Additional datasheets, footprints and schematics for 350536-3 are listed in our Part Details tab. You can also find the 350536-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350536-3 in the Pricing & Inventory tab next to part details. You can view 350536-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350536-3 fall under?

The 350536-3 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350536-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350536-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 350536-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 350536-3 have stock available?

There is no stock from authorised distributors for 350536-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350536-3 often in real-time on the comparison pages.

What if I can't find stock of 350536-3?

You can fill out our help required form which you can use to request a quote for 350536-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 350536-3

Loading...
Loading Results for 350536-3
We use cookies to improve your experience. See our privacy policy.
Okay