Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
10,840
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
204,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
204,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
66,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
22,726
in stock
|
Buy Now | |
Boersig
from US$0.06
|
12,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
10,840
in stock
|
Buy Now | |
element14
from US$0.15
|
10,840
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
8,625
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Type | Pin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Orientation | Straight |
Accepts Wire Insulation Diameter Range | 1 – 2.5mm, .039 – .098in |
Wire Size | .2 – .8mm², 24 – 18AWG |
Mating Pin Diameter | 1.91mm, .075in |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 16455 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors SPLIT PIN 24-18 AWG | Rapid Electronics |
PIN AND SOCKET CONTACTS | Farnell |
UNIV.M-N-L.PIN AWG24-18 | TTI Europe |
UNIV.M-N-L.PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 926886-1 | Internal Number: 926886-1 | TE Connectivity | TE Store |
Contact, Universal Mate-N-Lok Series, Pin, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant: Yes |Amp Te Connectivity 926886-1 | Newark Electronics |
CRIMP SPLIT PIN, 0.2-0.8MM | element14 |
TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 19A, 24 ... 18AWG | Distrelec |
MATE-N-LOK Series AWG 24-18 Pre-Tin Plated Crimp Terminal Connector Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
UNIV.M-N-L.PIN | TE Connectivity 926886-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 2.5mm |
Cable Diameter Min | 1mm |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Plug |
Insulation Diameter Max | 2.5mm |
Insulation Diameter Min | 1mm |
Material | Brass |
Pack Quantity | 1 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 0.8mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 24AWG |
Wire Size (AWG) | 24AWG to 18AWG |
Wire Size Range (AWG) | 24 |
Where can I find additional details, specifications and documents for a 926886-1?
Additional datasheets, footprints and schematics for 926886-1 are listed on our Part Details page. You can also find images and similar parts to 926886-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926886-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926886-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926886-1 fall under?
The 926886-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926886-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926886-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926886-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926886-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and TE Store have stock available or on a lead time for 926886-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926886-1 often in real-time on the comparison pages.
What if I can't find stock of 926886-1?
You can fill out our help required form which you can use to request a quote for 926886-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.