350715-4 Part Information

Details for 350715-4 by TE Connectivity

Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors

Part Downloads

Part Specifications

Row-to-Row Spacing 6.35in, .25mm
Number of Rows 2
Number of Positions 6
Multiple Contact Types Without
Contact Retention Without
Contact Layout Matrix
Operating Voltage 600VAC, 600VDC
Housing Color White
Centerline (Pitch) 6.35mm, .25in
Housing Material Nylon
UL Flammability Rating UL 94V-0
Agency/Standard CSA, UL
Agency/Standard Number E28476
UL Rating Recognized
Glow Wire Rating Standard Part - Not Glow Wire
CSA Rating Certified
CSA File Number LR16455
VDE Tested Yes
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Assembly Integration Feature Without
For Use With Appropriate Universal MATE-N-LOK Cap or Header
Packaging Method Package
Packaging Quantity 500
Contact Type Pin
Connector System Wire-to-Board, Wire-to-Wire
Product Type Housing
Connector & Contact Terminates To Wire & Cable
Housing Type Plug
Sealable No
Termination Method to Wire & Cable Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: AMPS-0-0350715-4, C46515-000
Product Code: 1318
Global Product Line: 236
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • CONNECTOR HOUSING, PLUG, 6POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350715-4?

Additional datasheets, footprints and schematics for 350715-4 are listed in our Part Details tab. You can also find the 350715-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350715-4 in the Pricing & Inventory tab next to part details. You can view 350715-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350715-4 fall under?

The 350715-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 350715-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350715-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 350715-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 350715-4 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 350715-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350715-4 often in real-time on the comparison pages.

What if I can't find stock of 350715-4?

You can fill out our help required form which you can use to request a quote for 350715-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 350715-4

Loading...
Loading Results for 350715-4
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us