Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
980
in stock
|
Buy Now | |
TE Store
from US$0.23
|
2,477
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
980
in stock
|
Buy Now | |
element14
from US$0.19
|
980
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
192
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
183
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 0 |
Number of Signal Positions | 0 |
Contact Retention | Without |
Contact Layout | Inline |
Multiple Contact Types | Without |
Panel Thickness | .76 – 2.29mm, .03 – .09in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Housing Color | Red |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Patch & Tabs |
Panel Mount Feature | With |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Plug |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Pin |
Housing Type | Receptacle |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P UMNL CAP HSG RED Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 6.35 mm Housing Receptacle Wire-to-Panel 3 | Rectangular Power Connector | Part Number: 1-480701-2 | Internal Number: 1-480701-2 | 6.35 mm | TE Connectivity | TE Store |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON | element14 |
P&S Connectors CAP HOUSE 3 POS RED UL94V-2 | Rapid Electronics |
Conn | RS Americas |
Conn Housing RCP 3 POS 6.35mm Crimp ST Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 3Positions |
Pitch Spacing | 6.35mm |
For Use With | Universal MATE-N-LOK Connectors |
Body Material | Nylon |
Colour | Red |
Where can I find additional details, specifications and documents for a 1-480701-2?
Additional datasheets, footprints and schematics for 1-480701-2 are listed on our Part Details page. You can also find images and similar parts to 1-480701-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-480701-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-480701-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-480701-2 fall under?
The 1-480701-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-480701-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-480701-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-480701-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-480701-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1-480701-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-480701-2 often in real-time on the comparison pages.
What if I can't find stock of 1-480701-2?
You can fill out our help required form which you can use to request a quote for 1-480701-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.