Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CM7211-000,
SIML-0-0926868-1, 0-0926868-1 |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
No stock
|
Buy Now | |
TTI Europe
from US$0.08
|
100,000
in stock
|
Buy Now | |
Boersig
from US$0.07
|
97,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
42,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
40,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
32,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
5,000
in stock
|
Buy Now | |
element14
from US$0.09
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
2,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
62,500
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 16 – 13AWG, 1.5 – 2.5mm² |
Mating Pin Diameter | .081in, 2.06mm |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 16455 |
UL File Number | E28476 |
VDE Tested | Yes |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
UNIV.M-N-L.PIN AWG15.5-13.5 | TTI Europe |
Socket Connectors PIN CONT 1.50-2.50 Reel of 2500 | Rapid Electronics |
PIN AND SOCKET CONTACTS | Farnell |
Contact, Pin, 16-13Awg, Crimp | Newark Electronics |
CONTACT, PIN, 16-13AWG, CRIMP | element14 |
TE Connectivity - AMP Crimp Terminal, Plug, Tin, 16 ... 13AWG | Distrelec |
Contact PIN Crimp ST Cable Mount Strip | Avnet Abacus |
Contact male 15-13AWG UMNL | RS |
Universal MATE-N-LOK Pin Contact AWG 16-13 | Future Electronics |
Universal MATE-N-LOK PCB Conn Contact, Male, Crimp, Tin Plating 13 to 15 AWG | TE Connectivity 926868-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 5.1mm |
Cable Diameter Min | 3.3mm |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Plug |
Insulation Diameter Max | 5.1mm |
Insulation Diameter Min | 3.3mm |
Material | Brass |
Pack Quantity | 1 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1.5mm² |
Wire Size | 16AWG |
Wire Size (AWG) | 16AWG to 13AWG |
Wire Size Range (AWG) | 16 |
Where can I find additional details, specifications and documents for a 926868-1?
Additional datasheets, footprints and schematics for 926868-1 are listed on our Part Details page. You can also find images and similar parts to 926868-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926868-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926868-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926868-1 fall under?
The 926868-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926868-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926868-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926868-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926868-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 926868-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926868-1 often in real-time on the comparison pages.
What if I can't find stock of 926868-1?
You can fill out our help required form which you can use to request a quote for 926868-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.