350705-1 Power Connectors by TE Connectivity

UMNL SPLIT PIN 20-14 PTPBR L/P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for RS
RS
from US$0.08
1,750
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.06
16,200
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
13,022
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
8,674
in stock
Buy Now
Logo for element14
element14
from US$0.10
8,674
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.05
7,800
in stock
Buy Now
Logo for Sager
Sager
from US$0.07
7,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.09
5,845
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.27
4,045
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.11
3,204
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.10
2,212
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.14
1,624
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.10
442
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.12
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.07
-
Buy Now
Logo for Boersig
Boersig
from US$0.08
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.08
-
Buy Now
Logo for TE Store
TE Store
from US$0.11
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Base Material Brass
Contact Retention Within Housing With
Contact Design Split
Contact Type Pin
Contact Current Rating (Max) 19A
Contact Termination Area Plating Material Pre-Tin
Wire Contact Termination Area Plating Material Pre-Tin
Contact Orientation Straight
Contact Mating Area Plating Material Pre-Tin
Accepts Wire Insulation Diameter Range 1.52 – 3.3mm, .06 – .13in
Wire Size 20 – 14AWG, .5 – 2mm²
Mating Pin Diameter 2.18mm, .086in
Operating Voltage 600VAC
UL File Number E28476
Agency/Standard CSA, UL
VDE Tested Yes
CSA Rating Certified
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
CSA File Number LR 16455
Connector Mounting Type Cable Mount (Free-Hanging)
Wire Insulation Support Without
Contact Retention Type Within Housing Locking Lance
For Multiple Crimp No
Circuit Application Power
Wire Type Stranded
Wire/Cable Type Discrete Wire
For Use With Universal MATE-N-LOK Plug or Socket Housing
Packaging Method Bag
Packaging Quantity 1000
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts

350784-1 1-480699-8 794716-1 794760-1 1-480699-9 1-480700-0 1-480700-1 794761-1 794762-1 1-480700-2 1-480700-3 1-480700-9 2-480700-0 350715-1 1-480700-4 350715-4 350720-1 1-480700-5 1-480700-6 350720-4 1-480700-8

Alternative Descriptions

Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America
Contact, Pin, 20-14Awg, Crimp | Newark Electronics
Universal MATE-N-LOK 20-14 AWG Wire to Cable Crimp Pin Contact | Future Electronics
Pin & Socket Connectors SPLIT PIN 20-14 | Sager
CONTACT, PIN, 20-14AWG, CRIMP | Farnell
TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 19A, 20 ... 14AWG | Distrelec
Pin&Socket Connectors SPLIT PIN 20-14 | Rapid Electronics
Mate-N-Lok split male contact | RS
Contact, Universal, Pin, Crimp, 14AWG, Tin Plated Contacts, Mate-N-Lok Series | TE Connectivity 350705-1 | RS Americas
Pin Contact, Crimp Contact, 20 AWG Min, 14 AWG Max, 2.18 mm Contact Dia, 600V AC | Carlton-Bates
UMNL SPLIT PIN 20-14 PTPBR L/P Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350705-1 | Internal Number: 350705-1 | TE Connectivity | TE Store
UMNL SPLIT PIN 20-14 PTPBR L-P | Power and Signal Group
GENERAL TERMINAL | Richardson RFPD


350705-1 Connectors by Unknown

CONTACT PIN 20-14AWG CRIMP

Status: Unknown
Series: Universal MATE-N-LOK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Universal MATE-N-LOK Series
Contact Gender Pin
Contact Termination Type Crimp
Wire Size AWG Max 14AWG
Contact Plating Tin Plated Contacts
For Use With Universal MATE-N-LOK Housings
Wire Size AWG Min 20AWG
Contact Material Brass
SVHC No SVHC (15-Jan-2019)
Contact Termination Crimp

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350705-1?

Additional datasheets, footprints and schematics for 350705-1 are listed on our Part Details page. You can also find images and similar parts to 350705-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350705-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350705-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350705-1 fall under?

The 350705-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350705-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350705-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 350705-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 350705-1 have stock available?

Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for 350705-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350705-1 often in real-time on the comparison pages.

What if I can't find stock of 350705-1?

You can fill out our help required form which you can use to request a quote for 350705-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay