Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 50µin, 1.27µm |
Wire Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 19A |
Contact Design | Solid |
Contact Retention Within Housing | With |
Mating Pin Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | .81 – 1.45mm, .032 – .057in |
Wire Size | .05 – .13mm², 30 – 26AWG |
Operating Voltage | 600VAC |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Universal MATE-N-LOK |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Umnl Sok Auni/Phbz Rohs Compliant: Yes |Amp Te Connectivity 350925-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Connector, Umnl Sok Auni/Phbz | TE Connectivity 350925-6 | RS Americas |
Where can I find additional details, specifications and documents for a 350925-6?
Additional datasheets, footprints and schematics for 350925-6 are listed on our Part Details page. You can also find images and similar parts to 350925-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350925-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350925-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350925-6 fall under?
The 350925-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350925-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350925-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 350925-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350925-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 350925-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350925-6 often in real-time on the comparison pages.
What if I can't find stock of 350925-6?
You can fill out our help required form which you can use to request a quote for 350925-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.