Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 350699-1 |
Prices starting from US$0.0299
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0447
|
509,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0447
|
152,775
in stock
|
Buy Now | |
Avnet Asia
from US$0.0299
|
140,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0370
|
133,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
42,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0304
|
27,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
6,775
in stock
|
Buy Now | |
Avnet America
from US$0.0398
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Current Rating (Max) | 19A |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Design | Split |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 24 – 18AWG, .2 – .8mm² |
Accepts Wire Insulation Diameter Range | .04 – .1in, 1.02 – 2.54mm |
Mating Pin Diameter | .086in, 2.18mm |
Operating Voltage | 600VAC |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 7000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact PIN Crimp ST Cable Mount Strip | Avnet Asia |
Universal Mate-N-Lok 24-18 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
UMNL SPLIT PIN PTPBR AWG24-18 | TTI Europe |
Pin & Socket Connectors Socket 18-24 Awg |Amp Te Connectivity 350699-1 | Newark Electronics |
Pin&Socket Connectors SOCKET 18-24 AWG | Rapid Electronics |
TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 19A, 24 ... 18AWG | Distrelec |
PIN AND SOCKET CONTACTS | Farnell |
29C5848 | element14 |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Where can I find additional details, specifications and documents for a 350699-1?
Additional datasheets, footprints and schematics for 350699-1 are listed on our Part Details page. You can also find images and similar parts to 350699-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350699-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350699-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350699-1 fall under?
The 350699-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350699-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350699-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350699-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350699-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet Asia, Future Electronics and TTI Europe have stock available or on a lead time for 350699-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350699-1 often in real-time on the comparison pages.
What if I can't find stock of 350699-1?
You can fill out our help required form which you can use to request a quote for 350699-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.