Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403761786 |
Prices starting from US$0.0397
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
26,200
in stock
|
Buy Now | |
TE Store
from US$0.07
|
75,172
in stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
60,546
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
37,500
in stock
|
Buy Now | |
element14
from US$0.06
|
37,500
in stock
|
Buy Now | |
Farnell
from US$0.06
|
37,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0455
|
35,986
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0494
|
22,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
7,500
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
7,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.0397
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Design | Solid |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 24 – 18AWG, .2 – .82mm² |
Accepts Wire Insulation Diameter Range | 1.02 – 2.54mm, .04 – .1in |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Packaging Quantity | 7500 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UMNL SOK 24-18 PTPPHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350570-3 | Internal Number: 350570-3 | Alias Number: 403761786 | TE Connectivity | TE Store |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24-18AWG, CRIMP | element14 |
Contact, Socket, Crimp, 18-24AWG, Tin Plated Contacts, Mate-N-Lok Series | TE Connectivity 350570-3 | RS Americas |
Contact, Socket, Mate-n-lok, 24-18 AWG | RS |
Mate N Lok .250 Centerline 600 V 19 - 36 A 24-18 AWG Pin" | Future Electronics |
Pin&Socket Connectors 18-24G Sn SKT TERM | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Housings |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 350570-3?
Additional datasheets, footprints and schematics for 350570-3 are listed on our Part Details page. You can also find images and similar parts to 350570-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350570-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350570-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350570-3 fall under?
The 350570-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350570-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350570-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350570-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350570-3 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 350570-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350570-3 often in real-time on the comparison pages.
What if I can't find stock of 350570-3?
You can fill out our help required form which you can use to request a quote for 350570-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.