350919-3 Part Information
Details for 350919-3 by TE Connectivity
Connectors>Power Connectors>Power Contacts
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.2200 |
100 | 0.1700 |
500 | 0.1550 |
1000 | 0.1270 |
2500 | 0.1170 |
5000 | 0.1100 |
Stock Information
Details
Part Downloads
Part Specifications
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Type | Socket |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | .8 – 2mm², 18 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
CSA File Number | LR 7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Compatible Parts
Alternative Part Descriptions
- CONTACT, SOCKET, 18-14AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Length:0.78" RoHS Compliant: Yes | Newark Electronics
Details for 350919-3 by ABB Group
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.2200 |
100 | 0.1700 |
500 | 0.1550 |
1000 | 0.1270 |
2500 | 0.1170 |
5000 | 0.1100 |
Stock Information
Details
Alternative Part Descriptions
- AB 3509193 | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 350919-3?
Additional datasheets, footprints and schematics for 350919-3 are listed in our Part Details tab. You can also find the 350919-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350919-3 in the Pricing & Inventory tab next to part details. You can view 350919-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350919-3 fall under?
The 350919-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350919-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350919-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350919-3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 350919-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 350919-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350919-3 often in real-time on the comparison pages.
What if I can't find stock of 350919-3?
You can fill out our help required form which you can use to request a quote for 350919-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.