Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403980899 |
Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.13 |
57,300
|
Buy Now | |
Heilind Electronics | US$0.11 |
453,750
|
Buy Now | |
Boersig | US$0.10 |
75,000
|
Buy Now | |
Heilind Electronics Asia | US$0.11 |
55,312
|
Buy Now | |
Newark Electronics | US$0.10 |
34,348
|
Buy Now | |
Avnet America | US$0.10 |
34,348
|
Buy Now | |
Rapid Electronics | US$0.11 |
25,000
|
Buy Now | |
Chip One Stop | US$0.11 |
25,000
|
Buy Now | |
TE Store | US$0.16 |
22,553
|
Buy Now | |
Farnell | US$0.16 |
20,000
|
Buy Now | |
Future Electronics | US$0.11 |
17,500
|
Buy Now | |
RS Americas | US$0.15 |
10,428
|
Buy Now | |
element14 | US$0.25 |
6,304
|
Buy Now | |
TTI Europe | US$0.10 |
5,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.17 |
604
|
Buy Now | |
Distrelec | US$0.14 |
350
|
Buy Now | |
Avnet Asia | US$0.09 |
-
|
Buy Now | |
Sager | US$0.10 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Design | Solid |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Accepts Wire Insulation Diameter Range | 5.08mm, .2in |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | 12 – 10AWG, 3 – 5mm² |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact,crimp,recpt,Mate-n-lok,12-10 awg | RS |
Umnl Sok 10-12 .0125 Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 350923-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
UMNL SOK 10-12 .0125 PTPPHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350923-3 | Internal Number: 350923-3 | Alias Number: 403980899 | TE Connectivity | TE Store |
Universal Mate-N-Lok Pre-Tin 12-10 AWG Socket Contact | Future Electronics |
Contact Socket, Universal, 10-12AWG, .0125, Mate-N-Lok Series | TE Connectivity 350923-3 | RS Americas |
CRIMP SOCKET, 10-12AWG | element14 |
UMNL FMALE CONT. AWG12-10 | TTI Europe |
Contact | Transfer Multisort Elektronik |
TE Connectivity - AMP Crimp Terminal, Receptacle, Pre-Tin, 19A, 12 ... 10AWG | Distrelec |
Pin & Socket Connectors SOCKET 12-10AWG REEL Reel of 2500 | Sager |
Socket Contact, Crimp Contact, 12 AWG Min, 10 AWG Max, 2.13 mm Contact Dia, 19A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Series Connectors |
Wire Size AWG Min | 12AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 5.1mm |
Cable Diameter Min | 3.3mm |
Contact Size | 10 |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Receptacle |
Insulation Diameter Max | 5.1mm |
Insulation Diameter Min | 3.3mm |
Material | Phosphor Bronze |
Pack Quantity | 1 |
Voltage Rating VAC | 600V |
Wire Area Size Max | 4.9mm² |
Wire Area Size Min | 3.1mm² |
Wire Size | 12AWG |
Wire Size (AWG) | 12AWG to 10AWG |
Where can I find additional details, specifications and documents for a 350923-3?
Additional datasheets, footprints and schematics for 350923-3 are listed on our Part Details page. You can also find images and similar parts to 350923-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350923-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350923-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350923-3 fall under?
The 350923-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350923-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350923-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350923-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350923-3 have stock available?
Authorised distributors including Heilind Electronics, Boersig, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 350923-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350923-3 often in real-time on the comparison pages.
What if I can't find stock of 350923-3?
You can fill out our help required form which you can use to request a quote for 350923-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.