Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Gold |
---|---|
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Crimp Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Design | Split |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Flash |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 19A |
Contact Underplating Material | Nickel |
Mating Pin Diameter | 2.18mm, .086in |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Operating Voltage | 600VAC |
CSA Rating | Certified |
CSA File Number | LR 16455 |
VDE Tested | Yes |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Umnl Split Pin 20-14 Aubr L/P Rohs Compliant: Yes |Amp Te Connectivity 350707-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, Umnl Split Pin 20-14 Aubr L/P | TE Connectivity 350707-2 | RS Americas |
Where can I find additional details, specifications and documents for a 350707-2?
Additional datasheets, footprints and schematics for 350707-2 are listed on our Part Details page. You can also find images and similar parts to 350707-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350707-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350707-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350707-2 fall under?
The 350707-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350707-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350707-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350707-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350707-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 350707-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350707-2 often in real-time on the comparison pages.
What if I can't find stock of 350707-2?
You can fill out our help required form which you can use to request a quote for 350707-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.