Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
1,550
in stock
|
Buy Now | |
TE Store
from US$0.46
|
50,969
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
33,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
25,000
in stock
|
Buy Now | |
Distrelec
from US$0.54
|
25,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
5,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
5,000
in stock
|
Buy Now | |
element14
from US$0.48
|
4,988
in stock
|
Buy Now | |
Farnell
from US$0.46
|
4,988
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
206
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Carlton-Bates
from US$0.67
|
-
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Underplate Material Thickness | 50µin, 1.27µm |
---|---|
Contact Termination Area Plating Thickness | 30µin, .76µm |
Contact Underplating Material | Nickel |
Contact Orientation | Straight |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Crimp Area Plating Thickness | .76µm, 30µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 19A |
Contact Design | Solid |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Gold |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Mating Pin Diameter | .084in, 2.13mm |
Wire Size | .5 – 2mm², 20 – 14AWG |
Operating Voltage | 600VAC |
CSA File Number | LR 16455 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
UMNL SOK 20-14 .0126 AUNI/BR Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold 600 VAC | Connector Contact | Part Number: 350536-2 | Internal Number: 350536-2 | TE Connectivity | TE Store |
TE Connectivity UMNL SOK 20-14 .0126 AUNI/BR Pin & Socke | Distrelec |
Contact, Socket, 20-14Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 20-14AWG, CRIMP | element14 |
Mate-n-Lok,Contact,socket,0.50-2.00mm² | RS |
Mate-n-Lok, Contact, socket,0.50-2.00mm2 | TE Connectivity 350536-2 | RS Americas |
Universal Mate-N-Lok Gold (30) 20-14 AWG Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Socket Contact, Crimp Contact, 20 AWG Min, 14 AWG Max, 2.13 mm Contact Dia, 19A | Carlton-Bates |
Pin & Socket Connectors SOCKET CONTACT 20-14 AWG Reel of 5000 | Sager |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Gold Plated Contacts |
For Use With | AMP Universal MATE-N-LOK Series Housings |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 350536-2?
Additional datasheets, footprints and schematics for 350536-2 are listed on our Part Details page. You can also find images and similar parts to 350536-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350536-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350536-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350536-2 fall under?
The 350536-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350536-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350536-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350536-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350536-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 350536-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350536-2 often in real-time on the comparison pages.
What if I can't find stock of 350536-2?
You can fill out our help required form which you can use to request a quote for 350536-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.