Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D28267-000,
AMP-0-0926893-3 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
21,200
in stock
|
Buy Now | |
Boersig
from US$0.15
|
74,712
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
33,632
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
33,632
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
33,632
in stock
|
Buy Now | |
element14
from US$0.22
|
28,065
in stock
|
Buy Now | |
Farnell
from US$0.28
|
27,905
in stock
|
Buy Now | |
TE Store
from US$0.32
|
23,100
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
11,400
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
9,574
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
3,965
in stock
|
Buy Now | |
Conrad
from US$0.57
|
3,485
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
2,655
in stock
|
Buy Now | |
Sorelec
-
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Design | Split |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Type | Socket |
Mating Pin Diameter | .079in, 2.02mm |
Wire Size | 20 – 14AWG, .5 – 2.1mm² |
Accepts Wire Insulation Diameter Range | 3.3mm, .13in |
Operating Voltage | 600VAC |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors Socket 20-14 Awg |Amp Te Connectivity 926893-3 | Newark Electronics |
Pin&Socket Connectors SOCKET 20-14 AWG | Rapid Electronics |
CONTACT, SOCKET, 20AWG TO 14AWG, CRIMP | element14 |
UNIV.M-N-L.SOCKET Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin 600 VAC | Connector Contact | Part Number: 926893-3 | Internal Number: 926893-3 | Alias Number: AMP-0-0926893-3 | TE Connectivity | TE Store |
Mate-N-Lok contact socket 20-14awg | RS |
UV-MNL SOCKET CONTACT AWG20-14 | TTI Europe |
Split Contact, 600VAC, 19A, 20-14AWG, Pre-Tin, Universal MATE-N-LOK Series | TE Connectivity 926893-3 | RS Americas |
Contact | Transfer Multisort Elektronik |
Socket contacts for plug/socket connector housing | Conrad |
TE Connectivity - AMP Crimp Terminal, Receptacle, Pre-Tin, 19A, 20 ... 14AWG | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Contact SKT Crimp ST Cable Mount | Future Electronics |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 926893-3?
Additional datasheets, footprints and schematics for 926893-3 are listed on our Part Details page. You can also find images and similar parts to 926893-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926893-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926893-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926893-3 fall under?
The 926893-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926893-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926893-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926893-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926893-3 have stock available?
Authorised distributors including Boersig, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 926893-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926893-3 often in real-time on the comparison pages.
What if I can't find stock of 926893-3?
You can fill out our help required form which you can use to request a quote for 926893-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.