Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0113
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
6,253
in stock
|
Buy Now | |
element14
from US$0.11
|
6,253
in stock
|
Buy Now | |
TE Store
from US$0.14
|
3,786
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
2,775
in stock
|
Buy Now | |
Chip One Stop
from US$0.0113
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Distrelec
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Retention Within Housing | With |
Contact Type | Pin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Brass |
Mating Pin Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | .81 – 1.45mm, .032 – .057in |
Wire Size | .05 – .13mm², 30 – 26AWG |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Wire Type | Stranded |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
CONTACT, PIN, 26AWG, CRIMP | element14 |
UMNL PIN 30-26 PTPBR L/P Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 770672-1 | Internal Number: 770672-1 | TE Connectivity | TE Store |
Contact, Pin, 30-26Awg, Crimp | Newark Electronics |
UMNL PIN 30-26 PTPBR L/P | Heilind Electronics |
Pin&Socket Connectors SKT 30-26 BR/SN | Rapid Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Universal MATE-N-LOK Crimp Socket Contact, Male, Crimp, Tin Plating 26 to 30 AWG | TE Connectivity 770672-1 | RS Americas |
TE Connectivity - AMP Power Contact UMNL PIN 30-26 PTPBR L/P | Distrelec |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Where can I find additional details, specifications and documents for a 770672-1?
Additional datasheets, footprints and schematics for 770672-1 are listed on our Part Details page. You can also find images and similar parts to 770672-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770672-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770672-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770672-1 fall under?
The 770672-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770672-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770672-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 770672-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770672-1 have stock available?
Authorised distributors including element14, Farnell, TE Store, Newark Electronics and Chip One Stop have stock available or on a lead time for 770672-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770672-1 often in real-time on the comparison pages.
What if I can't find stock of 770672-1?
You can fill out our help required form which you can use to request a quote for 770672-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.