Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0350777-4,
CF8009-000 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
540
in stock
|
Buy Now | |
Boersig
from US$0.33
|
61,412
in stock
|
Buy Now | |
Heilind Electronics
from US$0.62
|
43,751
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
43,100
in stock
|
Buy Now | |
TE Store
from US$0.45
|
35,257
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
21,022
in stock
|
Buy Now | |
element14
from US$0.48
|
21,022
in stock
|
Buy Now | |
Farnell
from US$0.43
|
21,022
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.62
|
10,209
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
5,260
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
1,125
in stock
|
Buy Now | |
Conrad
from US$0.71
|
174
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
25
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
24
in stock
|
Buy Now | |
Avnet Abacus
-
|
14,200
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.46
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 2 |
Contact Layout | Inline |
Multiple Contact Types | Without |
Contact Retention | Without |
Height | 27.43mm |
Panel Thickness | .03 – .09in |
Width | 7.62mm |
Length | 13.97mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
For Use With | Universal MATE-N-LOK Cap or Header |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire, Wire-to-Board |
Contact Type | Pin |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P UMNL PLUG HSG UL94V0 | Heilind Electronics |
1X02P UMNL PLUG HSG UL94V0 | TTI Europe |
02P UMNL PLUG HSG UL94V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Wire-to-Board Number of Positions: 2 Centerline (Pitch): 6.35 mm Housing Plug Wire-to-Wire 2 | Rectangular Power Connector | Part Number: 350777-4 | Internal Number: 350777-4 | Alias Number: CF8009-000 | 6.35 mm | TE Connectivity | TE Store |
Plug & Socket Connector, Header, 2 Position, 6.35Mm | Newark Electronics |
HOUSING, PLUG, SINGLE ROW, 2 WAY, NYLON | element14 |
Plug | Transfer Multisort Elektronik |
MATE-N-LOK Series 2 Position Latch Lock Male Cable Mount Straight Housing | Future Electronics |
TE Connectivity Plug housing, Straight, 6.35 mm, 2 Pole | Distrelec |
Mate-N-Lok male housing 2W | RS |
Highly reliable, multipolar Plug connector for internal and external wiring in the Industry (For plug or socket type) | Conrad |
Pin&Socket Connectors 02P UMNL PLUG HSG UL | Rapid Electronics |
Universal MATE-N-LOK Series 6.35mm Pitch 2 Way 1 Row Male Straight PCB Housing | TE Connectivity 350777-4 | RS Americas |
Conn Housing PL 2 POS 6.35mm Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Pin & Socket Connectors 02P UMNL PLUG HSG UL | Sager |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 6.35mm |
For Use With | - |
SVHC | No SVHC (15-Jan-2019) |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 1Rows |
Voltage Rating VAC | 600V |
Where can I find additional details, specifications and documents for a 350777-4?
Additional datasheets, footprints and schematics for 350777-4 are listed on our Part Details page. You can also find images and similar parts to 350777-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350777-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350777-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350777-4 fall under?
The 350777-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350777-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350777-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350777-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350777-4 have stock available?
Authorised distributors including Boersig, Heilind Electronics, TTI Europe, TE Store and Newark Electronics have stock available or on a lead time for 350777-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350777-4 often in real-time on the comparison pages.
What if I can't find stock of 350777-4?
You can fill out our help required form which you can use to request a quote for 350777-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.