Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
9,497
in stock
|
Buy Now | |
element14
from US$0.19
|
9,870
in stock
|
Buy Now | |
Farnell
from US$0.16
|
9,870
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
9,406
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
5,458
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
5,458
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
4,309
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
1,358
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
1,358
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
340
in stock
|
Buy Now | |
TE Store
from US$0.19
|
3
in stock
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Retention Within Housing | With |
---|---|
Contact Design | Solid |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Mating Pin Diameter | 2.13mm, .084in |
Operating Voltage | 600VAC |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL File Number | E28476 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Reel |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONTACT, SOCKET, 20-14AWG, CRIMP | element14 |
Contact,crimp,recpt,Mate-n-lok,20-14 awg | RS |
350551-3 Rohs Compliant: Yes |Amp Te Connectivity 350551-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact w/Retention, 600VAC, 19A, 20-14AWG, Pre-Tin, Universal MATE-N-LOK Series | TE Connectivity 350551-3 | RS Americas |
Pin&Socket Connectors CRIMP PIN 20-14 BULK | Rapid Electronics |
TE Connectivity - AMP Contacts UMNL SOK 20-14 PTPPHBZ L/P | Distrelec |
Contact | Transfer Multisort Elektronik |
UMNL SOK 20-14 PTPPHBZ L/P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350551-3 | Internal Number: 350551-3 | TE Connectivity | TE Store |
UMNL SOK 20-14 PTPPHBZ L/P | Boersig |
UMNL SOK 20-14PTPPHBZ L-P | Power and Signal Group |
Where can I find additional details, specifications and documents for a 350551-3?
Additional datasheets, footprints and schematics for 350551-3 are listed on our Part Details page. You can also find images and similar parts to 350551-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350551-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350551-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350551-3 fall under?
The 350551-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350551-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350551-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350551-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350551-3 have stock available?
Authorised distributors including element14, Farnell, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for 350551-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350551-3 often in real-time on the comparison pages.
What if I can't find stock of 350551-3?
You can fill out our help required form which you can use to request a quote for 350551-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.