Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-42934-0336,
650-1097-01, F05336-000, AMPS-0-0350550-1 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
153,499
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
134,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
106,077
in stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
88,743
in stock
|
Buy Now | |
element14
from US$0.08
|
83,089
in stock
|
Buy Now | |
Farnell
from US$0.08
|
72,889
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
62,436
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
55,573
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
55,200
in stock
|
Buy Now | |
Sager
from US$0.06
|
35,522
in stock
|
Buy Now | |
TE Store
from US$0.10
|
24,838
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
23,470
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
17,679
in stock
|
Buy Now | |
Boersig
from US$0.07
|
10,113
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,956
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,669
in stock
|
Buy Now | |
SOS electronic
from US$0.07
|
1,600
in stock
|
Buy Now | |
Electro Enterprises
from US$0.10
|
873
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
102
in stock
|
Buy Now | |
Carlton-Bates
-
|
493
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Design | Solid |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 19A |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | 2.13mm, .084in |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Operating Voltage | 600VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
UL Rating | Recognized |
CSA Rating | Certified |
CSA File Number | LR 16455 |
UL File Number | E28476 |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Contact, Socket, 20-14Awg, Crimp | Newark Electronics |
Universal Mate-N-Lok Pre-Tin 20-14 AWG Socket Contact | Future Electronics |
UMNL SOK 20-14 PTPBR L/P | Heilind Electronics |
CONTACT, SOCKET, 20-14 AWG, CRIMP | element14 |
Pin&Socket Connectors SOCKET 20-14 AWG | Rapid Electronics |
Pin & Socket Connectors SOCKET 20-14 AWG | Sager |
UMNL SOK 20-14 PTPBR L/P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 350550-1 | Internal Number: 350550-1 | Alias Number: 2-42934-0336 | TE Connectivity | TE Store |
Contact Socket Crimp ST Cable Mount Loose Piece | Avnet America |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp socket, 20 AWG-14 AWG, Pre-Tin | Distrelec |
Contact Uni MATE-N-LOK F Crimp 14-20AWG Tin-plated | SOS electronic |
Connector Socket, Pre-Tinned Brass, Crimp, 18-24AWG, Mate-N-Lok Series | TE Connectivity 350550-1 | RS Americas |
Universal MATE-N-LOK 350550-1 Socket Contact, Crimp Contact, 20 AWG Min, 14 AWG Max, 2.13 mm Contact Dia, 19A | Carlton-Bates |
Mate-N-Lok rigid female contact | RS |
UMNL SOK 20-14PTPBR L-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Housings |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 19A |
Where can I find additional details, specifications and documents for a 350550-1?
Additional datasheets, footprints and schematics for 350550-1 are listed on our Part Details page. You can also find images and similar parts to 350550-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350550-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350550-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350550-1 fall under?
The 350550-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350550-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350550-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350550-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350550-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Heilind Electronics, Powell Electronics and element14 have stock available or on a lead time for 350550-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350550-1 often in real-time on the comparison pages.
What if I can't find stock of 350550-1?
You can fill out our help required form which you can use to request a quote for 350550-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.