Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.59
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 600VAC |
Housing Color | Blue |
Centerline (Pitch) | 6.35mm, .25in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Cap or Header |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin & Socket Connectors 02P Umnl V0 Plug Hsg |Amp Te Connectivity 1-350777-6 | Newark Electronics |
Pin&Socket Connectors 02P UMNL V0 PLUG HSG | Rapid Electronics |
TE Connectivity 02P UMNL V0 PLUG HSG BLUE Rectangular Po | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 2 POS 6.35mm Crimp ST Cable Mount One Piece | Avnet America |
Connector, 02P Umnl V0 Plug Hsg Blue | TE Connectivity 1-350777-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1-350777-6?
Additional datasheets, footprints and schematics for 1-350777-6 are listed on our Part Details page. You can also find images and similar parts to 1-350777-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-350777-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-350777-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-350777-6 fall under?
The 1-350777-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-350777-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-350777-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-350777-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-350777-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-350777-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-350777-6 often in real-time on the comparison pages.
What if I can't find stock of 1-350777-6?
You can fill out our help required form which you can use to request a quote for 1-350777-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.