Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
3,640
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
31,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
17,650
in stock
|
Buy Now | |
TE Store
from US$0.14
|
9,372
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,955
in stock
|
Buy Now | |
element14
from US$0.15
|
3,363
in stock
|
Buy Now | |
Farnell
from US$0.11
|
3,363
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
3,339
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,665
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
1,040
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
779
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
776
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
515
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
56
in stock
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 19A |
---|---|
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Contact Type | Pin |
Contact Design | Solid |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Wire Contact Termination Area Plating Material | Tin |
Contact Orientation | Straight |
Wire Size | .5 – 2mm², 20 – 14AWG |
Mating Pin Diameter | 2.13mm, .084in |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Operating Voltage | 600VAC |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA Rating | Certified |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR 16455 |
UL Flammability Rating | UL 94V-0 |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors UMNL 20-14 PT PBR | Rapid Electronics |
UMNL PIN 20-14 PTPBR L/P Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 350552-1 | Internal Number: 350552-1 | TE Connectivity | TE Store |
Contact, Pin, 20-14Awg, Crimp | Newark Electronics |
Contact, Pin, Mate-n-lok, 20-14 AWG | RS |
CONTACT, CRIMP, PIN, 20-14AWG | element14 |
UMNL PIN 20-14 PTPBR L/P | Heilind Electronics |
TE Connectivity - AMP Crimp Terminal, Plug, Tin, 19A, 20 ... 14AWG | Distrelec |
Connector, Pin and Socket, Male, 600V, 19A, 20-14AWG, Brass, Mate-N-Lok Series | TE Connectivity 350552-1 | RS Americas |
Contact | Transfer Multisort Elektronik |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Universal Mate-N-Lok Pre-Tin 20-14 AWG Pin Contact | Future Electronics |
Pin & Socket Connectors UMNL 20-14 PT PBR | Sager |
UMNL PIN 20-14PTPBR L-P | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Housings |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 14 |
Contact Termination | Crimp |
Current Rating | 19A |
Gender | Plug |
Wire Size (AWG) | 20AWG to 14AWG |
Where can I find additional details, specifications and documents for a 350552-1?
Additional datasheets, footprints and schematics for 350552-1 are listed on our Part Details page. You can also find images and similar parts to 350552-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350552-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350552-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350552-1 fall under?
The 350552-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350552-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350552-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350552-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350552-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Newark Electronics and RS have stock available or on a lead time for 350552-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350552-1 often in real-time on the comparison pages.
What if I can't find stock of 350552-1?
You can fill out our help required form which you can use to request a quote for 350552-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.