Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Underplating Material | Nickel |
---|---|
Contact Type | Pin |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Classification | Power |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | .76 – .91µm, 29.92µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 19A |
Contact Termination Area Plating Material | Gold Flash |
Accepts Wire Insulation Diameter Range | .81 – 1.45mm, .032 – .057in |
Wire Size | .05 – .12mm², 30 – 26AWG |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Contact Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Circuit Application | Power |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire, Stranded |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Umnl Pin 30-26 Auni/Phbz L/P Rohs Compliant: Yes |Amp Te Connectivity 770672-6 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
UMNL PIN 30-26 AUNI/PHBZ L/P | TE Connectivity 770672-6 | RS Americas |
Where can I find additional details, specifications and documents for a 770672-6?
Additional datasheets, footprints and schematics for 770672-6 are listed on our Part Details page. You can also find images and similar parts to 770672-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 770672-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 770672-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 770672-6 fall under?
The 770672-6 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 770672-6 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 770672-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 770672-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 770672-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 770672-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 770672-6 often in real-time on the comparison pages.
What if I can't find stock of 770672-6?
You can fill out our help required form which you can use to request a quote for 770672-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.