Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
No stock
|
Buy Now | |
TE Store
from US$0.78
|
14,385
in stock
|
Buy Now | |
Powell Electronics
from US$0.77
|
3,753
in stock
|
Buy Now | |
Heilind Electronics
from US$1.00
|
3,066
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
2,498
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.00
|
613
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Future Electronics
from US$0.59
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.72
|
-
|
Buy Now | |
Boersig
from US$0.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Thickness | .76µm, 30µin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 19A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Mating Pin Diameter | 2.13mm, .084in |
Accepts Wire Insulation Diameter Range | 1.02 – 2.54mm, .04 – .1in |
Wire Size | .2 – .82mm², 24 – 18AWG |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Cap Housing |
Wire Type | Stranded |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
UMNL SOK 24-18 AU/BR L/P Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Gold Nickel 600 VAC | Connector Contact | Part Number: 640347-2 | Internal Number: 640347-2 | TE Connectivity | TE Store |
UMNL SOK 24-18 AU/BR L/P | Heilind Electronics |
CONTACT, SOCKET, UNIVERSAL MATE-N-LOK, 24-18 AWG, Universal MATE-N-LOK Series | TE Connectivity 640347-2 | RS Americas |
Contact, Socket, 24-18Awg, Crimp | Newark Electronics |
Universal Mate-N-Lok Gold (30) 24-18 AWG Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, 24-18AWG, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 640347-2?
Additional datasheets, footprints and schematics for 640347-2 are listed on our Part Details page. You can also find images and similar parts to 640347-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640347-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640347-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640347-2 fall under?
The 640347-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640347-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640347-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640347-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640347-2 have stock available?
Authorised distributors including TE Store, Powell Electronics, Heilind Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 640347-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640347-2 often in real-time on the comparison pages.
What if I can't find stock of 640347-2?
You can fill out our help required form which you can use to request a quote for 640347-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.