350689-1 Part Information

Details for 350689-1 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Termination Area Plating Material Pre-Tin
Contact Orientation Straight
Contact Type Socket
Contact Retention Within Housing With
Contact Design Solid
Contact Mating Area Plating Material Pre-Tin
Contact Current Rating (Max) 19A
Wire Contact Termination Area Plating Material Pre-Tin
Contact Base Material Brass
Mating Pin Diameter .084in, 2.13mm
Accepts Wire Insulation Diameter Range .04 – .1in, 1.02 – 2.54mm
Wire Size .2 – .8mm², 24 – 18AWG
Operating Voltage 600VAC
Agency/Standard UL, CSA
Glow Wire Rating Standard Part - Not Glow Wire
VDE Tested Yes
UL Rating Recognized
CSA Rating Certified
CSA File Number LR 16455
UL File Number E28476
Wire Insulation Support Without
Contact Retention Type Within Housing Locking Lance
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
For Multiple Crimp No
Wire/Cable Type Discrete Wire
Wire Type Stranded
For Use With Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing
Packaging Quantity 1000
Packaging Method Bag
Product Type Contact
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: 4-16211-9772
Product Code: 1316
Global Product Line: 236
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • CONTACT, SOCKET, 24-18 AWG, CRIMP; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Universal MATE-N-LOK RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350689-1?

Additional datasheets, footprints and schematics for 350689-1 are listed in our Part Details tab. You can also find the 350689-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350689-1 in the Pricing & Inventory tab next to part details. You can view 350689-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350689-1 fall under?

The 350689-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350689-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350689-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 350689-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 350689-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 350689-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350689-1 often in real-time on the comparison pages.

What if I can't find stock of 350689-1?

You can fill out our help required form which you can use to request a quote for 350689-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 350689-1

Loading...
Loading Results for 350689-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us