Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Underplate Material Thickness | 50µin, 1.27µm |
---|---|
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
Contact Design | Split |
Contact Mating Area Plating Thickness | .76µm, 30µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Wire Contact Termination Area Plating Material | Nickel |
Contact Current Rating (Max) | 19A |
Contact Type | Pin |
Contact Retention Within Housing | With |
Wire Size | .5 – 2mm², 20 – 14AWG |
Accepts Wire Insulation Diameter Range | .13 – .2in, 3.3 – 5.08mm |
Mating Pin Diameter | 2.18mm, .086in |
Operating Voltage | 600VAC |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Universal MATE-N-LOK Plug or Socket Housing |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
UMNL SPLIT PIN AU/NI/BR Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Gold Nickel 600 VAC | Connector Contact | Part Number: 350700-7 | Internal Number: 350700-7 | TE Connectivity | TE Store |
Connector, Pin and Socket, 600V, 19A, Gold Plating, Brass, Mate-N-Lok Series | TE Connectivity 350700-7 | RS Americas |
Umnl Split Pin Au/Ni/Br Rohs Compliant: Yes |Amp Te Connectivity 350700-7 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 350700-7?
Additional datasheets, footprints and schematics for 350700-7 are listed on our Part Details page. You can also find images and similar parts to 350700-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350700-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350700-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350700-7 fall under?
The 350700-7 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350700-7 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350700-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 350700-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350700-7 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 350700-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350700-7 often in real-time on the comparison pages.
What if I can't find stock of 350700-7?
You can fill out our help required form which you can use to request a quote for 350700-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.