926897-3 Power Connectors by TE Connectivity

UNIV.M-N-L.PIN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.15
4,870
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.13
4,068
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.15
1,145
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.20
276
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
251
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.22
251
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.16
-
Buy Now
Logo for element14
element14
from US$0.17
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Type Pin
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 19A
Contact Orientation Straight
Wire Contact Termination Area Plating Material Pre-Tin
Contact Retention Within Housing With
Contact Mating Area Plating Material Pre-Tin
Contact Termination Area Plating Material Pre-Tin
Accepts Wire Insulation Diameter Range .039 – .098in, 1 – 2.5mm
Wire Size .2 – .8mm², 24 – 18AWG
Mating Pin Diameter 1.91mm, .075in
Operating Voltage 600VAC
UL File Number E28476
Agency/Standard CSA, UL
VDE Tested Yes
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
CSA Rating Certified
CSA File Number LR 16455
Contact Retention Type Within Housing Locking Lance
Wire Insulation Support Without
Connector Mounting Type Cable Mount (Free-Hanging)
For Multiple Crimp No
Circuit Application Power
Wire Type Stranded
Wire/Cable Type Discrete Wire
For Use With Universal MATE-N-LOK Plug or Socket Housing
Packaging Method Box
Packaging Quantity 1000
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Connector System Wire-to-Wire
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts

350784-1 1-480699-8 794716-1 794760-1 1-480699-9 1-480700-0 1-480700-1 794761-1 794762-1 1-480700-2 1-480700-3 1-480700-9 2-480700-0 350715-1 1-480700-4 350715-4 350720-1 1-480700-5 1-480700-6 350720-4 1-480700-8

Alternative Descriptions

TE Connectivity - AMP Crimp Terminal, Plug, Pre-Tin, 19A, 24 ... 18AWG | Distrelec
UNIV.M-N-L.PIN Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Pin Tin 600 VAC | Connector Contact | Part Number: 926897-3 | Internal Number: 926897-3 | TE Connectivity | TE Store
TE Connectivity 926897-3 Universal MATE-N-LOK Crimp Pin 600V 18-24 AWG | Rapid Electronics
Pin & Socket Connectors Univ.m-N-L.pin |Amp Te Connectivity 926897-3 | Newark Electronics
Contact PIN Crimp ST Cable Mount Strip | Avnet America
UNIV.M-N-L.PIN | TE Connectivity 926897-3 | RS Americas
SPLIT PIN, CONTACT, 24-18AWG | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 926897-3?

Additional datasheets, footprints and schematics for 926897-3 are listed on our Part Details page. You can also find images and similar parts to 926897-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 926897-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926897-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 926897-3 fall under?

The 926897-3 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 926897-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 926897-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 926897-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 926897-3 have stock available?

Authorised distributors including Distrelec, Boersig, TE Store, Rapid Electronics and Newark Electronics have stock available or on a lead time for 926897-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 926897-3 often in real-time on the comparison pages.

What if I can't find stock of 926897-3?

You can fill out our help required form which you can use to request a quote for 926897-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay