Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403429822 |
Prices starting from US$0.0204
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0385
|
69,900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0336
|
11,842,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0336
|
1,645,875
in stock
|
Buy Now | |
Sager
from US$0.0223
|
1,095,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0210
|
1,055,000
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
467,818
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
405,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0204
|
405,000
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
290,000
in stock
|
Buy Now | |
element14
from US$0.0257
|
145,000
in stock
|
Buy Now | |
Farnell
from US$0.0231
|
135,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.0300
|
110,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0290
|
100,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0242
|
79,641
in stock
|
Buy Now | |
Avnet America
from US$0.0259
|
55,000
in stock
|
Buy Now | |
Boersig
from US$0.0245
|
55,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0334
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
3,674
in stock
|
Buy Now | |
Avnet Abacus
-
|
945,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
195,000
in stock
|
Buy Now | |
Compona
-
|
15,000
in stock
|
Buy Now | |
Sorelec
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0271
|
-
|
Buy Now | |
Carlton-Bates
from US$0.0300
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Tin |
---|---|
Contact Base Material | Brass |
Contact Design | Solid |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Contact Orientation | Straight |
Contact Current Rating (Max) | 19A |
Contact Retention Within Housing | With |
Wire Size | .5 – 2mm², 20 – 14AWG |
Mating Pin Diameter | .084in, 2.13mm |
Accepts Wire Insulation Diameter Range | .06 – .13in, 1.52 – 3.3mm |
Operating Voltage | 600VAC |
UL File Number | E28476 |
UL Rating | Recognized |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
CSA File Number | LR 16455 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
For Use With | Splash Proof Seal and Universal Mate-N-LOK Plug and Cap Housing |
Wire Type | Stranded |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors UMNL SOK 20-14 .0125 Reel of 5000 | Sager |
Universal Mate-N-Lok Pre-Tin 20-14 AWG Crimp Socket Contact | Future Electronics |
UMNL SOK 20-14 .0126 PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin 600 VAC | Connector Contact | Part Number: 350536-1 | Internal Number: 350536-1 | Alias Number: 403429822 | TE Connectivity | TE Store |
Contact, Socket, 20-14Awg, Crimp, Full Reel | Newark Electronics |
UNIVERSAL MATE-N-LOK SOK CONT. | TTI Europe |
Universal MATE-N-LOK PCB Conn Contact Female Crimp Tin Plating 20 to 14 AWG | TE Connectivity 350536-1 | RS Americas |
CONTACT, CRIMP, SOCKET, 20-14AWG, REEL | element14 |
Contact | Transfer Multisort Elektronik |
Contact,crimp,recpt,Mate-n-lok,20-14 awg | RS |
Contact Socket Crimp ST Cable Mount | Avnet America |
P&S Connectors UMNL SOK 20-14 .0125 Reel of 5000 | Rapid Electronics |
TE Connectivity Crimp socket, 20 AWG-14 AWG, Tin | Distrelec |
Mate-N-Lok Contact Terminal, Contact Current Rating: 17, 600 VAC, 600 VDC, 20 -14 AWG | Power and Signal Group |
Socket Contact, Crimp Contact, 20 AWG Min, 14 AWG Max, 2.13 mm Contact Dia, 20.07 mm Length | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 350536-1?
Additional datasheets, footprints and schematics for 350536-1 are listed on our Part Details page. You can also find images and similar parts to 350536-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350536-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350536-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350536-1 fall under?
The 350536-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350536-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350536-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350536-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350536-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Sager, Future Electronics and TE Store have stock available or on a lead time for 350536-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350536-1 often in real-time on the comparison pages.
What if I can't find stock of 350536-1?
You can fill out our help required form which you can use to request a quote for 350536-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.