Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E84705-000,
AMPS-0-0926901-3 |
Prices starting from US$0.0180
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
13,348
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
21,125
in stock
|
Buy Now | |
TE Store
from US$0.18
|
18,937
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
18,000
in stock
|
Buy Now | |
element14
from US$0.13
|
13,348
in stock
|
Buy Now | |
Boersig
from US$0.08
|
6,553
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
3,223
in stock
|
Buy Now | |
Newark Electronics
from US$0.0180
|
760
in stock
|
Buy Now | |
Conrad
from US$0.15
|
603
in stock
|
Buy Now | |
RS
from US$0.13
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Design | Split |
Mating Pin Diameter | .079in, 2.02mm |
Wire Size | 1.31 – 2.63mm², 16 – 13AWG |
Accepts Wire Insulation Diameter Range | 3.3 – 5.08mm, .13 – .2in |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL File Number | E28476 |
VDE Tested | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
UNIV-MNL BUCHSE Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Tin With | Connector Contact | Part Number: 926901-3 | Internal Number: 926901-3 | Alias Number: AMPS-0-0926901-3 | TE Connectivity | TE Store |
CONTACT SOCKET, 16-13AWG | element14 |
TE Connectivity - AMP Crimp Terminal, Receptacle, Pre-Tin, 19A, 16 ... 13AWG | Distrelec |
Contact, Socket, Crimp, 13Awg | Newark Electronics |
Socket contact for plug/socket connector housing | Conrad |
Pin Connector UNIV-MNL Busche | RS |
MATE-N-LOK Series 16-13 AWG Power Receptacle Crimp Terminal | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
UNIV-MNL BUCHSE | TE Connectivity 926901-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 13AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Universal MATE-N-LOK Connectors |
Wire Size AWG Min | 16AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 5.1mm |
Cable Diameter Min | 3.3mm |
Contact Termination | Crimp |
Current Rating | 19A |
External Diameter | 2.13mm |
Gender | Receptacle |
Insulation Diameter Max | 5.1mm |
Material | Phosphor Bronze |
Voltage Rating VAC | 600V |
Wire Area Size Max | 2.5mm² |
Wire Area Size Min | 1.5mm² |
Wire Size | 13.5AWG |
Wire Size (AWG) | 16AWG to 13AWG |
Wire Size Range (AWG) | 15-13 |
Where can I find additional details, specifications and documents for a 926901-3?
Additional datasheets, footprints and schematics for 926901-3 are listed on our Part Details page. You can also find images and similar parts to 926901-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926901-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926901-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926901-3 fall under?
The 926901-3 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 926901-3 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926901-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926901-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926901-3 have stock available?
Authorised distributors including Chip One Stop, TE Store, TTI Europe, element14 and Farnell have stock available or on a lead time for 926901-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926901-3 often in real-time on the comparison pages.
What if I can't find stock of 926901-3?
You can fill out our help required form which you can use to request a quote for 926901-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.